- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Output Current-Max
- Applications
- Rep Pk Reverse Voltage-Max
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
- Forward Voltage-Max (VF)
- Number of Phases
Attribute column
Manufacturer
Micro Crystal Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Forward Surge Current | Power Dissipation (Max) | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB36S Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSF11060SG60 Microsemi Corporation | In Stock | - | Datasheet | NO | - | - | - | 3.8 V | MICROSEMI CORP | 1 | 135 °C | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 400 A | 1 | 6000 V | - | 4200 A | - | - | - | - | ||
![]() MBR24080 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | MICROSEMI CORP | 1 | 175 °C | -55 °C | - | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | No | - | - | No | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-XUFM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 240 A | 1 | 80 V | - | 3300 A | - | - | - | - | ||
![]() 30HFU-100R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-5 | - | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 70 A | 1 | 100 V | DO-203AB | 1000 A | - | - | 0.05 µs | - | ||
![]() PTC711 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.5 V | MICROSEMI CORP | 1 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 125 A | 1 | 1100 V | - | - | - | - | - | - | ||
![]() MB14F Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | 550mV@1A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 40A | - | 1A | 300uA@40V | 40V | true | - | -55℃~+125℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP2097 M-Pulse Microwave Inc | In Stock | - | Datasheet | - | SILICON | 1 | - | - | M-PULSE MICROWAVE INC | 1 | - | - | - | UNSPECIFIED | S-XXUC-X1 | SQUARE | UNCASED CHIP | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.40 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | S-XXUC-X1 | - | SINGLE | RECTIFIER DIODE | - | - | 1 | - | - | - | - | - | - | - | ||
![]() JAN1N1206RA Microsemi Corporation | In Stock | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | - | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR20045 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | MICROSEMI CORP | 1 | 150 °C | -55 °C | - | UNSPECIFIED | R-XUFM-X1 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | Yes | - | - | No | EAR99 | - | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-XUFM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 180 A | 1 | 45 V | - | 3000 A | - | - | - | - | ||
![]() S16-4148E3 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 16 | - | 1.2 V | MICROSEMI CORP | 8 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SOIC-16 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 1.5 W | - | - | - | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | - | compliant | - | 16 | R-PDSO-G16 | Not Qualified | SEPARATE, 8 ELEMENTS | RECTIFIER DIODE | - | 0.4 A | 1 | 75 V | - | 2 A | 0.5 µA | 90 V | 0.005 µs | 75 V | ||
![]() USD1060 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | MICROSEMI CORP | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | SIMILAR TO TO-220AC, 2 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AC | - | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | EFFICIENCY | LOW POWER LOSS, REVERSE ENERGY TESTED | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 60 V | TO-220AC | 225 A | - | - | - | - | ||
![]() CPT600180 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.64 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | - | UNSPECIFIED | PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 2 | R-XUFM-X2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 300 A | 1 | 180 V | - | 6000 A | - | - | - | - | ||
![]() MSCD120B-18 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.52 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 120 A | - | 1800 V | - | 2800 A | - | - | - | - | ||
![]() MP2836 M-Pulse Microwave Inc | In Stock | - | Datasheet | - | SILICON | 1 | - | - | M-PULSE MICROWAVE INC | 1 | - | - | - | UNSPECIFIED | S-XXUC-X1 | SQUARE | UNCASED CHIP | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.40 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | S-XXUC-X1 | - | SINGLE | RECTIFIER DIODE | - | - | 1 | - | - | - | - | - | - | - | ||
![]() FST10200 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.65 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | - | - | - | - | - | - | No | - | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 200 V | TO-220AB | 200 A | - | - | - | - | ||
![]() VSK3040T Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | MICROSEMI CORP | 2 | 150 °C | -65 °C | - | METAL | TO-3, 2 PIN | ROUND | FLANGE MOUNT | Obsolete | TO-204AA | - | - | - | - | - | - | No | - | e0 | No | EAR99 | TIN LEAD | VERY FAST RECOVERY | - | 8541.10.00.80 | BOTTOM | PIN/PEG | - | unknown | - | 2 | O-MBFM-P2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 15 A | 1 | 40 V | - | 500 A | - | - | - | - | ||
![]() MSCD100B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.55 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 100 A | - | 1600 V | - | 2500 A | - | - | - | - | ||
![]() SPB10080 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | 0.92 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | - | PLASTIC/EPOXY | SOT-227, 4 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | SOT-227 | - | - | - | - | - | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 4 | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 80 V | - | 1600 A | 3000 µA | - | - | 80 V | ||
![]() MSKD100B-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.55 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 100 A | - | 800 V | - | 2500 A | - | - | - | - | ||
![]() FST10150 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.63 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 150 V | TO-220AB | 200 A | - | - | - | - |