- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Output Current-Max
- Applications
- Rep Pk Reverse Voltage-Max
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
- Forward Voltage-Max (VF)
- Number of Phases
Attribute column
Manufacturer
Micro Crystal Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBPC1510 Micro Electronics Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | 4 | 1.1 V | MICRO ELECTRONICS LTD | CASE R-13 | - | - | - | UNSPECIFIED | S-XUFM-D4 | SQUARE | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 4 | S-XUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 15 A | 1 | 1000 V | - | 300 A | ||
![]() JAN1N1206R Microsemi Corporation | In Stock | - | - | NO | - | - | - | 1.8 V | MICROSEMI CORP | - | 1 | 190 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 12 A | 1 | 600 V | - | 240 A | ||
![]() MSAD120B-18 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.52 V | MICROSEMI CORP | - | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 120 A | - | 1800 V | - | 2800 A | ||
![]() MSAD70B-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.4 V | MICROSEMI CORP | - | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 70 A | - | 1200 V | - | 1400 A | ||
![]() SM5818 Fairview Microwave Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N1345AR Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.3 V | MICROSEMI CORP | - | 1 | 200 °C | -65 °C | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-4 | No | e0 | - | EAR99 | TIN LEAD | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 16 A | 1 | 300 V | DO-203AA | 200 A | ||
![]() MSAD120B-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.52 V | MICROSEMI CORP | - | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 120 A | - | 1200 V | - | 2800 A | ||
![]() APT2X100S20J Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 0.8 V | MICROSEMI CORP | ISOTOP | 1 | 150 °C | - | - | - | - | - | Obsolete | ISOTOP | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | 4 | - | - | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 200 V | - | 1000 A | ||
![]() 1N4525R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | MICROSEMI CORP | - | 1 | 200 °C | -65 °C | METAL | METAL, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-5 | No | e0 | - | EAR99 | TIN LEAD | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 40 A | 1 | 200 V | DO-203AB | 800 A | ||
![]() 1N3298A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | MICROSEMI CORP | - | 1 | 200 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | - | e0 | - | EAR99 | TIN LEAD | SOFT RECOVERY POWER | EXCELLENT RELIABILITY | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1600 V | DO-205AA | 2500 A | ||
![]() MSKD60B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.45 V | MICROSEMI CORP | - | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 60 A | - | 1600 V | - | 1150 A | ||
![]() MBR240100 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | MICROSEMI CORP | - | 1 | 175 °C | -55 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 1 | R-XUFM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 240 A | 1 | 100 V | - | 3300 A | ||
![]() 1N3670R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.2 V | MICROSEMI CORP | - | 1 | 200 °C | -65 °C | METAL | METAL, DO4, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-203AA | No | e0 | No | EAR99 | TIN LEAD | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 22 A | 1 | 700 V | DO-203AA | 250 A | ||
![]() MSAD100B-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.55 V | MICROSEMI CORP | - | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 100 A | - | 1200 V | - | 2500 A | ||
![]() S43160TS Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | MICROSEMI CORP | - | 1 | 200 °C | -65 °C | METAL | METAL, DO-8, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-8 | No | e0 | No | EAR99 | TIN LEAD | SOFT RECOVERY POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 1 | O-MUPM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1600 V | DO-205AA | 2500 A | ||
![]() FST20050 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.8 V | MICROSEMI CORP | - | 2 | 175 °C | -55 °C | UNSPECIFIED | PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-244AB | No | - | - | EAR99 | - | POWER | REVERSE ENERGY TESTED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-XUFM-X2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 100 A | 1 | 50 V | TO-244AB | 2000 A | ||
![]() 1N2262AR Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.2 V | MICROSEMI CORP | - | 1 | 200 °C | -65 °C | METAL | METAL, DO4, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-203AA | Yes | - | No | EAR99 | - | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 22 A | 1 | 1000 V | DO-203AA | 250 A | ||
![]() MBRP40045CTL Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | MICROSEMI CORP | - | 2 | 175 °C | -55 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | Yes | - | No | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | R-XUFM-X2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 200 A | 1 | 45 V | - | 3000 A | ||
![]() MSKD70B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | 1.4 V | MICROSEMI CORP | - | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 70 A | - | 1600 V | - | 1400 A | ||
![]() JAN1N5815R Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | RECTIFIER DIODE | - | - | - | - | - | - |