- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Output Current-Max
- Applications
- Rep Pk Reverse Voltage-Max
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
- Forward Voltage-Max (VF)
- Number of Phases
Attribute column
Manufacturer
Micro Crystal Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPT50080 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | 2 | - | - | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | EAR99 | - | POWER | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | R-XUFM-X2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 250 A | 1 | 80 V | - | 5000 A | ||
![]() SDB105 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 4 | 1.1 V | MICROSEMI CORP | 4 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.80 | DUAL | GULL WING | - | not_compliant | - | - | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 600 V | - | 50 A | ||
![]() USD2045ACT Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | MICROSEMI CORP | - | - | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | R-PSFM-T3 | Not Qualified | - | RECTIFIER DIODE | - | 20 A | 1 | - | TO-220AB | - | ||
![]() MSAD70B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.4 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 70 A | - | 1600 V | - | 1400 A | ||
![]() MBR24040 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | 1 | 150 °C | -55 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | Yes | - | - | EAR99 | - | GENERAL PURPOSE | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | R-XUFM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 240 A | 1 | 40 V | - | 3500 A | ||
![]() MSCD70B-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.4 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 70 A | - | 1200 V | - | 1400 A | ||
![]() CPT50050 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 0.7 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | UNSPECIFIED | PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | POWER | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 2 | R-XUFM-X2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 250 A | 1 | 50 V | - | 5000 A | ||
![]() MSKD165B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.5 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 165 A | - | 1600 V | - | 6000 A | ||
![]() MSCD240B-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.4 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 240 A | - | 800 V | - | 7500 A |