- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Output Current-Max
- Applications
- Rep Pk Reverse Voltage-Max
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
- Forward Voltage-Max (VF)
- Number of Phases
Attribute column
Manufacturer
Micro Crystal Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPT600180 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 0.64 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | UNSPECIFIED | PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | - | EAR99 | - | POWER | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 2 | R-XUFM-X2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 300 A | 1 | 180 V | - | 6000 A | - | - | ||
![]() MSCD120B-18 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.52 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 120 A | - | 1800 V | - | 2800 A | - | - | ||
![]() MSAD100B-18 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.55 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 100 A | - | 1800 V | - | 2500 A | - | - | ||
![]() SK105 Microsemi Corporation | In Stock | - | Datasheet | YES | - | - | 0.75 V | MICROSEMI CORP | 1 | 175 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 10 A | 1 | 50 V | - | 250 A | - | - | ||
![]() MSAD120B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.52 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 120 A | - | 1600 V | - | 2800 A | - | - | ||
![]() HS24145 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | 0.6 V | MICROSEMI CORP | 1 | 175 °C | - | UNSPECIFIED | PACKAGE-1 | RECTANGULAR | FLANGE MOUNT | Transferred | - | Yes | - | No | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 240 A | 1 | 45 V | - | 3400 A | - | - | ||
![]() 1N2260AR Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | 1.2 V | MICROSEMI CORP | 1 | 200 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Transferred | DO-203AA | Yes | - | Yes | EAR99 | - | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 22 A | 1 | 800 V | DO-203AA | 250 A | - | - | ||
![]() MSCD60B-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.45 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 60 A | - | 1200 V | - | 1150 A | - | - | ||
![]() R504140TS Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | 1.25 V | MICROSEMI CORP | 1 | 200 °C | -65 °C | METAL | DO-9, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-9 | No | e0 | No | EAR99 | TIN LEAD | SOFT RECOVERY POWER | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | 1 | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 300 A | 1 | 1400 V | DO-205AB | 5500 A | - | - | ||
![]() MSCD100B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.55 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 100 A | - | 1600 V | - | 2500 A | - | - | ||
![]() SPB10080 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | 0.92 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | SOT-227, 4 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | SOT-227 | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 4 | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 80 V | - | 1600 A | 3000 µA | 80 V | ||
![]() MSKD100B-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.55 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 100 A | - | 800 V | - | 2500 A | - | - | ||
![]() FST10150 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 0.63 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | Yes | - | - | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 150 V | TO-220AB | 200 A | - | - | ||
![]() MBR12035 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | 1 | 150 °C | -55 °C | UNSPECIFIED | R-XUFM-X1 | RECTANGULAR | FLANGE MOUNT | Transferred | - | Yes | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | R-XUFM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 120 A | 1 | 35 V | - | 2000 A | - | - | ||
![]() FST3140 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 0.66 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | No | - | - | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 15 A | 1 | 40 V | TO-220AB | 250 A | - | - | ||
![]() 1N2785R Microsemi Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USD1045A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | - | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AC | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-PSFM-T2 | Not Qualified | - | RECTIFIER DIODE | - | 10 A | 1 | - | TO-220AC | - | - | - | ||
![]() MBR24080 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | 1 | 175 °C | -55 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | No | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-XUFM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 240 A | 1 | 80 V | - | 3300 A | - | - | ||
![]() DSS2X110-080A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | MICROSEMI CORP | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | SOT-227, 4 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | SOT-227 | No | - | No | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 4 | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 160 A | 1 | 80 V | - | 2500 A | - | - | ||
![]() SK810L Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 8 A | 1 | 100 V | DO-214AB | 300 A | - | - |