- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Output Current-Max
- Applications
- Rep Pk Reverse Voltage-Max
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
- Forward Voltage-Max (VF)
- Number of Phases
Attribute column
Manufacturer
Micro Crystal Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40CPQ100 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | MICROSEMI CORP | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | SIMILAR TO TO-247AD, 3 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | TO-247AD | Yes | - | Yes | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 25 A | 1 | 100 V | TO-247AD | 400 A | - | ||
![]() 81CNQ045A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | MICROSEMI CORP | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | R-PSFM-T3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ANODE | 40 A | 1 | 45 V | - | 800 A | - | ||
![]() 10MQ060N Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | DO-214BA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214BA | Yes | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 60 V | DO-214BA | - | - | ||
![]() MSCD165B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.5 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 165 A | - | 1600 V | - | 6000 A | - | ||
![]() 1N2789R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | 1.25 V | MICROSEMI CORP | 1 | 200 °C | -65 °C | METAL | DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-5 | Yes | e0 | No | EAR99 | TIN LEAD | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 70 A | 1 | 400 V | DO-203AB | 1050 A | - | ||
![]() MSKD36B-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.3 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 36 A | - | 800 V | - | 650 A | - | ||
![]() FST20200 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 0.88 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 10 A | 1 | 200 V | TO-220AB | 225 A | - | ||
![]() MSCD36B-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.3 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 36 A | - | 1200 V | - | 650 A | - | ||
![]() 1N2786R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | 1 | 200 °C | -65 °C | METAL | METAL, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-5 | Yes | e0 | Yes | EAR99 | TIN LEAD | POWER | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 40 A | 1 | 200 V | DO-203AB | 800 A | - | ||
![]() NST235-DSCR Suzhou Novosense Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSKD260-18 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.25 V | MICROSEMI CORP | - | 130 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 260 A | - | 1800 V | - | 11000 A | - | ||
![]() MSAD200B-16 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.45 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 200 A | - | 1600 V | - | 6800 A | - | ||
![]() STPS160H45TV Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | - | MICROSEMI CORP | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-227, 4 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | SOT-227 | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 4 | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 45 V | - | 1600 A | - | ||
![]() 5C6404-20 Microtech GmbH Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS10180 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 0.73 V | MICROSEMI CORP | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | SIMILAR TO TO-220AC, 2 PIN | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AC | No | e0 | - | EAR99 | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 180 V | TO-220AC | 225 A | - | ||
![]() FST31130 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | 0.72 V | MICROSEMI CORP | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Transferred | TO-220AB | No | - | - | EAR99 | - | GENERAL PURPOSE | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 15 A | 1 | 130 V | TO-220AB | 250 A | - | ||
![]() SBR3060R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | 1 | 175 °C | -55 °C | METAL | DO-4, 2 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-4 | Yes | e0 | No | EAR99 | TIN LEAD | GENERAL PURPOSE | REVERSE ENERGY TESTED | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 2 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 30 A | 1 | 60 V | DO-203AA | 600 A | - | ||
![]() MSKD260-08 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.25 V | MICROSEMI CORP | - | 130 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 260 A | - | 800 V | - | 11000 A | - | ||
![]() MSAD200B-12 Microsemi Corporation | In Stock | - | Datasheet | - | - | - | 1.45 V | MICROSEMI CORP | - | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | 200 A | - | 1200 V | - | 6800 A | - | ||
![]() BAV18 Microsemi Corporation | In Stock | - | Datasheet | NO | - | - | 1 V | MICROSEMI CORP | 1 | 175 °C | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 0.25 A | 1 | 60 V | - | - | 0.05 µs |