- Package
- RoHS
- Reverse Voltage (Vr)
- Forward Voltage (Vf@If)
- Rectified Current
- Reverse Leakage Current (Ir)
- Diode Configuration
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
Micro Crystal Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Forward Voltage (Vf@If) | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS210A WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | - | - | 850mV@2A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2A | - | 500uA@100V | 100V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M7F WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | - | - | 1V@1A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1A | 5uA@1kV | - | 1kV | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS310F WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | - | - | 850mV@3A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 3A | - | 200uA@100V | 100V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05204GOC Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | TO-94, 3 PIN | ROUND | POST/STUD MOUNT | Transferred | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 400 V | 86 A | - | 100 mA | - | - | - | - | ||
![]() 08006GOB Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 600 V | 125 A | - | 100 mA | - | - | - | - | ||
![]() 175C120BF Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-93 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AB | SCR | - | - | - | 1200 V | 275 A | - | 150 mA | - | - | - | - | ||
![]() DCR604SE21 Microsemi Corporation | In Stock | - | Datasheet | NO | - | - | MICROSEMI CORP | 30 mA | - | 125 °C | -55 °C | - | - | - | - | - | Transferred | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | 2100 V | 6500 A | 1000 V/us | - | - | 70 mA | 150 mA | 3 V | - | 300 µs | - | ||
![]() 08005GOB Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 500 V | 125 A | - | 100 mA | - | - | - | - | ||
![]() 2N2506 Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | - | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-93 | SCR | - | - | - | 300 V | 235.5 A | - | 0.15 mA | - | - | - | - | ||
![]() DCR504ST14 Microsemi Corporation | In Stock | - | Datasheet | NO | - | - | MICROSEMI CORP | - | - | 125 °C | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | 1400 V | 5500 A | 200 V/us | - | - | 30 mA | 150 mA | 3 V | - | 300 µs | - | ||
![]() 15106GOB Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | - | - | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-93 | SCR | - | - | - | 600 V | 235.5 A | - | 0.15 mA | - | - | - | - | ||
![]() DG408BP45 Microsemi Corporation | In Stock | - | Datasheet | NO | - | - | MITEL SEMICONDUCTOR | - | - | 125 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | GATE TURN-OFF SCR | 4500 V | 7000 A | - | - | - | - | 1500 mA | 1 V | 3.5 V | - | - | ||
![]() 05206GOD Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-83 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 2 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 600 V | 86 A | - | 100 mA | - | - | - | - | ||
![]() DCR504ST11 Microsemi Corporation | In Stock | - | Datasheet | NO | - | - | MICROSEMI CORP | - | - | 125 °C | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | 1100 V | 5500 A | 200 V/us | - | - | 30 mA | 150 mA | 3 V | - | 300 µs | - | ||
![]() JAN2N1872A Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | 0.1 mA | 1 | 150 °C | -65 °C | - | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | - | - | No | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY | 8541.30.00.80 | BOTTOM | WIRE | not_compliant | - | MIL | O-MBCY-W3 | Not Qualified | SINGLE | - | TO-9 | SCR | 100 V | 20 A | 100 V/us | 100 V | 1.9625 A | 5 mA | 0.2 mA | 0.8 V | - | - | 10 µA | ||
![]() MSDT200-08 Microsemi Corporation | In Stock | - | Datasheet | NO | 7 | - | MICROSEMI CORP | - | 1 | 125 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 7 | UL RECOGNIZED | R-XUFM-X7 | - | SINGLE WITH BUILT-IN DIODE | ISOLATED | - | SCR | 800 V | - | - | 800 V | 314 A | - | 150 mA | - | - | - | - | ||
![]() PACS1284-06Q California Micro Devices | In Stock | - | Datasheet | YES | - | - | CALIFORNIA MICRO DEVICES CORP | - | - | 70 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFRD92-02AEPS Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS215 Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | 950mV@2A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2A | - | 300uA@150V | 150V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS515B Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | 850mV@5A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5A | - | 300uA@150V | 150V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |