- Package
- RoHS
- Reverse Voltage (Vr)
- Forward Voltage (Vf@If)
- Rectified Current
- Reverse Leakage Current (Ir)
- Diode Configuration
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
Micro Crystal Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A7 WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | 1.1V@1A | Tape & Reel (TR) | 1A | 5uA@1kV | - | 1kV | true | - | Independent Type | - | ||
![]() F7 WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | 1.3V@1A | Tape & Reel (TR) | 1A | 5uA@1kV | - | 1kV | true | -55℃~+150℃@(Tj) | - | 500ns | ||
![]() MBR20100FCT Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 850mV@10A | Tube-packed | 20A | - | 50uA@100V | 100V | true | - | 1 pair of common cathodes | - | ||
![]() SFR60F30AEPS Hangzhou Silan Microelectronics | In Stock | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | ||
![]() SF506DY Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 1.7V@5A | Tape & Reel (TR) | 5A | 1uA@600V | - | 600V | true | - | Independent Type | - | ||
![]() MUR1060FD Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 1.7V@5A | Tube-packed | 10A | 5uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | 1 pair of common cathodes | 35ns | ||
![]() MBR20150FT Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 900mV@10A | Tube-packed | 20A | - | 50uA@150V | 150V | true | - | - | - | ||
![]() SF502DY Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | ||
![]() MBR2045FT Shandong Jingdao Microelectronics | In Stock | - | - | 700mV@10A | Tube-packed | 20A | - | 100uA@45V | 45V | true | - | - | - | ||
![]() SF860C Shandong Jingdao Microelectronics | In Stock | - | - | 1.6V@8A | Tube-packed | 8A | 10uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | - | 35ns | ||
![]() BAT54W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 1V@100mA | Tape & Reel (TR) | 200mA | - | 2uA@25V | 30V | true | - | Independent Type | - | ||
![]() S2MW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 1.1V@2A | Tape & Reel (TR) | 2A | 5uA@1000V | - | 1kV | true | - | Independent Type | - | ||
![]() SS210B Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 850mV@2A | Tape & Reel (TR) | 2A | - | 300uA@100V | 100V | true | - | - | - | ||
![]() B16W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 700mV@1A | Tape & Reel (TR) | 1A | - | 100uA@60V | 60V | true | - | Independent Type | - | ||
![]() RS1JF Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 1.3V@1A | Tape & Reel (TR) | 1A | 5uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | Independent Type | 250ns | ||
![]() SS24B Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 550mV@2A | Tape & Reel (TR) | 2A | - | 500uA@40V | 40V | true | - | - | - | ||
![]() HBR20200 Jilin Sino-Microelectronics | In Stock | - | Datasheet | 860mV@10A | Tube-packed | 10A | - | 10uA@200V | 200V | true | - | 1 pair of common cathodes | - | ||
![]() BAV3004W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 1.25V@200mA | Tape & Reel (TR) | 225mA | 100nA@350V | - | 350V | true | - | Independent Type | - | ||
![]() SSL54 Shandong Jingdao Microelectronics | In Stock | - | Datasheet | 450mV@5A | Tape & Reel (TR) | 5A | - | 1mA@40V | 40V | true | - | - | - | ||
![]() SFR25U20PN Hangzhou Silan Microelectronics | In Stock | - | Datasheet | 980mV@12A | Tube-packed | 12.5A | 5uA@200V | - | 200V | true | -40℃~+150℃@(Tj) | 1 pair of common cathodes | 20ns |