- Package
- RoHS
- Reverse Voltage (Vr)
- Forward Voltage (Vf@If)
- Rectified Current
- Reverse Leakage Current (Ir)
- Diode Configuration
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
Micro Crystal Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Forward Voltage (Vf@If) | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD103AW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | 600mV@200mA | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 200mA | - | 5uA@30V | 40V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS12 Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | 550mV@1A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1A | - | 300uA@20V | 20V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF1006DY Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2M WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | - | - | 1.7V@2A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2A | 5uA@1kV | - | 1kV | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5819W WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | - | - | 900mV@3A | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1A | - | 1mA@40V | 40V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08004GOA Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 400 V | 125 A | - | 100 mA | - | - | - | ||
![]() 05008GOF Microsemi Corporation | In Stock | - | Datasheet | NO | 2 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | TO-65 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | 2 | - | O-MUPM-D2 | Not Qualified | SINGLE | - | TO-208AC | SCR | 800 V | - | 200 V/us | 800 V | 80 A | 200 mA | 100 mA | 3 V | 100 μs | 6000 μA | ||
![]() 05206GOB Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 600 V | 86 A | - | 100 mA | - | - | - | ||
![]() 05205GOA Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 500 V | - | 200 V/us | 500 V | 86 A | 200 mA | 100 mA | 3 V | 100 μs | 10000 μA | ||
![]() 150C80BIL Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-93 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | ISOLATED | TO-209AB | SCR | - | - | - | 800 V | 235 A | - | 150 mA | - | - | - | ||
![]() 05203GOD Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | TO-94, 3 PIN | ROUND | POST/STUD MOUNT | Transferred | TO-83 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 2 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 300 V | 86 A | 200 mA | 100 mA | - | - | - | ||
![]() 150C120BIL Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | TO-93, 3 PIN | ROUND | POST/STUD MOUNT | Obsolete | TO-93 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | ISOLATED | TO-209AB | SCR | - | - | - | 1200 V | 235 A | - | 150 mA | - | - | - | ||
![]() 08006GOD Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-83 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 2 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 600 V | 125 A | - | 100 mA | - | - | - | ||
![]() 05204GOA Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | 400 V | - | 200 V/us | 400 V | 86 A | 200 mA | 100 mA | 3 V | 100 μs | 10000 μA | ||
![]() 08003GOC Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | TO-94, 3 PIN | ROUND | POST/STUD MOUNT | Transferred | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 300 V | 125 A | - | 100 mA | - | - | - | ||
![]() DCR803SG16 Microsemi Corporation | In Stock | - | Datasheet | NO | - | - | MICROSEMI CORP | 50 mA | - | 125 °C | -55 °C | - | - | - | - | - | Transferred | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | SCR | 1600 V | 11000 A | 300 V/us | - | - | 100 mA | 200 mA | 3.5 V | 200 µs | - | ||
![]() MSDT100-08 Microsemi Corporation | In Stock | - | Datasheet | NO | 7 | - | MICROSEMI CORP | - | 1 | 150 °C | -40 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 7 | UL RECOGNIZED | R-XUFM-X7 | - | SINGLE WITH BUILT-IN DIODE | ISOLATED | - | SCR | 800 V | - | - | 800 V | 157 A | - | 150 mA | - | - | - | ||
![]() 15112GOD Microsemi Corporation | In Stock | - | Datasheet | NO | 2 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | - | ROUND | POST/STUD MOUNT | Transferred | - | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D2 | Not Qualified | SINGLE | - | - | SCR | - | - | - | 1200 V | 235 A | - | 150 mA | - | - | - | ||
![]() 08003GOB Microsemi Corporation | In Stock | - | Datasheet | NO | 3 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | TO-94, 3 PIN | ROUND | POST/STUD MOUNT | Transferred | TO-94 | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | unknown | 3 | - | O-MUPM-H3 | Not Qualified | SINGLE | - | TO-209AC | SCR | - | - | - | 300 V | 125 A | - | 100 mA | - | - | - | ||
![]() 15110GOD Microsemi Corporation | In Stock | - | Datasheet | NO | 2 | - | MICROSEMI CORP | - | 1 | 125 °C | -65 °C | - | METAL | - | ROUND | POST/STUD MOUNT | Transferred | - | - | - | - | - | - | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D2 | Not Qualified | SINGLE | - | - | SCR | - | - | - | 1000 V | 235 A | - | 150 mA | - | - | - |