- Diode Type
- ECCN Code
- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Breakdown Voltage-Min
- Diode Capacitance-Nom
- Minority Carrier Lifetime-Nom
- Reverse Test Voltage
Attribute column
Manufacturer
Micro Crystal Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage (Vf@If) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rectified Current | Reverse Leakage Current | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Impedance-Max | Diode Configuration | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Reverse Recovery Time (trr) | Diode Capacitance-Nom | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Noise Figure-Max | Impedance-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV21W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | 1.25V@200mA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 250mA | 100nA@250V | 250V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ns | - | - | - | - | - | - | - | - | ||
![]() MMP7011 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 25 V | 10 V | - | - | 0.15 pF | - | 0.01 μs | - | - | - | - | - | ||
![]() MMP7010 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 25 V | 10 V | - | - | 0.1 pF | - | 0.01 µs | - | - | - | - | - | ||
![]() MMP7044 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 200 V | 10 V | - | - | 0.2 pF | - | 0.4 µs | - | - | - | - | - | ||
![]() 1N416C Micrometrics Inc | In Stock | - | Datasheet | NO | SILICON | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | 8541.10.00.60 | - | - | 260 | unknown | - | - | - | - | MIXER DIODE | 500 Ω | - | - | - | - | - | - | - | - | - | - | - | 8.3 dB | 300 Ω | ||
![]() MPN1003-12 Micrometrics Inc | In Stock | - | Datasheet | YES | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 100 V | 10 V | - | - | 0.035 pF | - | 0.08 µs | - | - | - | - | - | ||
![]() BAV19W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | 1.25V@200mA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 250mA | 100nA@120V | 120V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | 50ns | - | - | - | - | - | - | - | - | ||
![]() MMP7041 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 200 V | 10 V | - | - | 0.07 pF | - | 0.4 µs | - | - | - | - | - | ||
![]() MMP7026 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 100 V | 10 V | - | - | 0.07 pF | - | 0.1 µs | - | - | - | - | - | ||
![]() MMP7033 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 200 V | 10 V | - | - | 0.1 pF | - | 0.225 µs | - | - | - | - | - | ||
![]() MLP7131 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 15 V | 6 V | - | - | 0.15 pF | - | 0.52 μs | - | - | - | - | - | ||
![]() MLP7130 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 15 V | 6 V | - | - | 0.1 pF | - | 0.53 μs | - | - | - | - | - | ||
![]() MPN1002-12 Micrometrics Inc | In Stock | - | Datasheet | YES | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 100 V | 10 V | - | - | 0.03 pF | - | 0.08 μs | - | - | - | - | - | ||
![]() MMP7043 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 200 V | 10 V | - | - | 0.15 pF | - | 0.4 μs | - | - | - | - | - | ||
![]() MMP7040 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 200 V | 10 V | - | - | 0.03 pF | - | 0.4 µs | - | - | - | - | - | ||
![]() LSP1012-454-5 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | - | MICROSEMI CORP | CASE 454-5 | 2 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, CASE 454-5, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | 0.5 W | - | - | - | - | Yes | - | EAR99 | LIMITER | 8541.10.00.80 | DUAL | NO LEAD | - | compliant | 3 | R-PDSO-N3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | PIN DIODE | - | - | 20 V | 10 V | C BAND | - | 0.35 pF | 0.35 pF | 0.005 µs | 10 mA | 100 MHz | 1.8 Ω | - | - | ||
![]() MMP7068 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 500 V | 10 V | - | - | 0.3 pF | - | 2 µs | 1 mA | 1000 MHz | 8 Ω | - | - | ||
![]() MMP7029 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 100 V | 10 V | - | - | 0.2 pF | - | 0.1 µs | - | - | - | - | - | ||
![]() MLP7121 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 120 V | 6 V | - | - | 0.3 pF | - | 0.05 µs | - | - | - | - | - | ||
![]() MMP7060 Micrometrics Inc | In Stock | - | Datasheet | NO | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | 250 V | 10 V | - | - | 0.05 pF | - | 1 µs | 1 mA | 1000 MHz | 25 Ω | - | - |