- Diode Type
- ECCN Code
- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Surface Mount
- Breakdown Voltage-Min
- Diode Capacitance-Nom
- Minority Carrier Lifetime-Nom
- Reverse Test Voltage
Attribute column
Manufacturer
Micro Crystal Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Forward Voltage (Vf@If) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rectified Current | Reverse Leakage Current | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | Packaging | Part Status | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Impedance-Max | Capacitance @ Vr, F | Diode Configuration | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Reverse Recovery Time (trr) | Diode Capacitance-Nom | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Noise Figure-Max | Impedance-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLP7111 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 45 V | 6 V | - | - | 0.3 pF | - | 0.015 µs | - | - | - | - | - | ||
![]() MMP7064 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 250 V | 10 V | - | - | 0.3 pF | - | 1.5 µs | 1 mA | 1000 MHz | 6 Ω | - | - | ||
![]() MMP7053 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 200 V | 10 V | - | - | 0.5 pF | - | 0.6 µs | - | - | - | - | - | ||
![]() LSP1011-454-4 Microsemi Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 3 | - | - | MICROSEMI CORP | CASE 454-4 | 2 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, CASE 454-4, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | 0.5 W | - | - | - | - | Yes | - | - | - | EAR99 | ATTENUATOR | 8541.10.00.80 | DUAL | NO LEAD | - | compliant | 3 | R-PDSO-N3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | PIN DIODE | - | - | - | 200 V | 50 V | C BAND | - | 0.35 pF | 0.35 pF | 2 µs | 100 mA | 100 MHz | 2 Ω | - | - | ||
![]() LSP1012-454-1 Microsemi Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 3 | - | - | MICROSEMI CORP | CASE 454-1 | 1 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, CASE 454-1, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | 0.5 W | - | - | - | - | Yes | - | - | - | EAR99 | LIMITER | 8541.10.00.80 | DUAL | NO LEAD | - | compliant | 3 | R-PDSO-N3 | Not Qualified | SINGLE | PIN DIODE | - | - | - | 20 V | 10 V | C BAND | - | 0.35 pF | 0.35 pF | 0.005 µs | 10 mA | 100 MHz | 1.8 Ω | - | - | ||
![]() MMP7028 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 100 V | 10 V | - | - | 0.15 pF | - | 0.1 µs | - | - | - | - | - | ||
![]() T-1N4148WA Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | 1.25V@150mA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 150mA | 50uA@75V | 100V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | 4ns | - | - | - | - | - | - | - | - | ||
![]() MMP7032 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 200 V | 10 V | - | - | 0.07 pF | - | 0.225 µs | - | - | - | - | - | ||
![]() 1N23DR Microwave Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T-1N4148WB Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | 1.25V@150mA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 150mA | 50uA@75V | 100V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | 4ns | - | - | - | - | - | - | - | - | ||
![]() MLP7112 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 45 V | 6 V | - | - | 0.5 pF | - | 0.02 µs | - | - | - | - | - | ||
![]() LSP1011-454-5 Microsemi Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 3 | - | - | MICROSEMI CORP | CASE 454-5 | 2 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, CASE 454-5, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | 0.5 W | - | - | - | - | Yes | - | - | - | EAR99 | ATTENUATOR | 8541.10.00.80 | DUAL | NO LEAD | - | compliant | 3 | R-PDSO-N3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | PIN DIODE | - | - | - | 200 V | 50 V | C BAND | - | 0.35 pF | 0.35 pF | 2 µs | 100 mA | 100 MHz | 2 Ω | - | - | ||
![]() MMP7024 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 70 V | 10 V | - | - | 0.25 pF | - | 0.06 µs | - | - | - | - | - | ||
![]() BAV70T WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | 1.25V@150mA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 75mA | 2uA@75V | 85V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4ns | - | - | - | - | - | - | - | - | ||
![]() BAW56 WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | 1.25V@150mA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 215mA | 1uA@75V | 75V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4ns | - | - | - | - | - | - | - | - | ||
![]() BAV20W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | 1.25V@200mA | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 250mA | 100nA@200V | 200V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent Type | - | - | - | 50ns | - | - | - | - | - | - | - | - | ||
![]() TPM2860C-02 DNmicron | In Stock | - | Datasheet | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | TPM2860 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | 0.28pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMP7030 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 100 V | 10 V | - | - | 0.3 pF | - | 0.1 μs | - | - | - | - | - | ||
![]() MMP7052 Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | - | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 260 | unknown | - | - | - | - | PIN DIODE | - | - | - | 200 V | 10 V | - | - | 0.3 pF | - | 0.6 μs | - | - | - | - | - | ||
![]() 1N416D Micrometrics Inc | In Stock | - | Datasheet | - | NO | - | SILICON | - | - | - | MICROMETRICS INC | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | - | - | Yes | - | - | - | EAR99 | - | 8541.10.00.60 | - | - | 260 | unknown | - | - | - | - | MIXER DIODE | 475 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 7.3 dB | 325 Ω |