- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- Dynamic Impedance-Min
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- JESD-609 Code
- Limiting Voltage-Max
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Dynamic Impedance-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5287 Microsemi Corporation | In Stock | - | - | NO | SILICON | 2 | MICROSEMI CORP | 1 | GLASS | - | ROUND | LONG FORM | Obsolete | - | 0.6 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.70 | AXIAL | WIRE | not_compliant | - | O-LALF-W2 | Not Qualified | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | 100 V | DO-204AA | 0.33 mA | 1 V | 6600000 Ω | ||
![]() JAN1N5314 Microsemi Corporation | In Stock | - | - | NO | SILICON | 2 | MICROSEMI CORP | 1 | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | DO-7 | 0.6 W | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.70 | AXIAL | WIRE | not_compliant | 2 | O-LALF-W2 | Not Qualified | SINGLE | CURRENT REGULATOR DIODE | ISOLATED | 100 V | DO-204AA | 4.7 mA | 2.9 V | 235000 Ω |