- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM1Z3V3BW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 20uA@1V | true | - | 130Ω | 3.3V | 3.23V~3.37V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C8V2A Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 500nA@5V | true | - | 30Ω | 8.2V | 7.7V~8.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C7V5SW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3Z8V2W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 500nA@5V | true | - | 30Ω | 8.2V | 7.7V~8.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C3V6SW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 5uA@1V | true | - | 90Ω | 3.6V | 3.4V~3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3Z68W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@52V | true | - | 240Ω | 68V | 64V~72V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1Z75BW Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 200nA@57V | true | - | 300Ω | 75V | 73.5V~76.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3Z30W Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@23V | true | - | 80Ω | 30V | 28V~32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | Independent Type | - | - | - | ||
![]() MM3Z4V7W Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 2uA@1V | true | - | 130Ω | 4.7V | 4.4V~5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | Independent Type | - | - | - | ||
![]() MM1Z20BW Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@15V | true | - | 50Ω | 20V | 19.6V~20.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3003A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 82 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | - | DO-203AA | 30 mA | - | - | - | - | - | ||
![]() TGL41-20 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 20 V | MICROSEMI CORP | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | 3 W | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | 8541.10.00.50 | END | WRAP AROUND | unknown | - | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | 16.2 V | DO-213AB | - | 500 W | - | 18 V | 29.1 V | 22 V | ||
![]() TGL41-16 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 16 V | MICROSEMI CORP | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | 3 W | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | 8541.10.00.50 | END | WRAP AROUND | unknown | - | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | 12.9 V | DO-213AB | - | 500 W | - | 14.4 V | 23.5 V | 17.6 V | ||
![]() SMBG20 Microsemi Corporation | In Stock | - | - | YES | SILICON | 2 | 24.65 V | MICROSEMI CORP | 1 | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC, SMBG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-215AA | 1.38 W | - | - | - | No | - | - | - | - | No | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | unknown | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 20 V | DO-215AA | - | 600 W | - | 22.2 V | 35.8 V | 27.1 V | ||
![]() 1SMAF4749A Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 5uA@18V | true | - | 25Ω | 24V | 22.8V~26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | Independent Type | - | - | - | ||
![]() 1SMAF4753A Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 5uA@27V | true | - | 50Ω | 36V | 34.2V~37.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | Independent Type | - | - | - | ||
![]() BZX84-C18 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | - | MICROSEMI CORP | - | 1 | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | 8541.10.00.50 | DUAL | GULL WING | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5 mA | - | - | - | - | - | ||
![]() MM3Z56 Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@43V | true | - | 200Ω | 56V | 52V~60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | Independent Type | - | - | - | ||
![]() BZT52C3V3 Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 5uA@1V | true | - | 95Ω | 3.3V | 3.1V~3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | Independent Type | - | - | - | ||
![]() SMLJ22AE3 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | 1.61 W | - | - | - | Yes | - | - | - | e3 | Yes | EAR99 | MATTE TIN | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 22 V | DO-214AB | - | 3000 W | - | 24.4 V | - | 26.9 V |