- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N3005A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 100 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 25 mA | - | - | - | - | - | - | - | - | ||
![]() TGL41-47A Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 47 V | MICROSEMI CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | 3 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | END | WRAP AROUND | unknown | - | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 40.2 V | DO-213AB | - | 500 W | - | - | 44.7 V | 64.8 V | 49.4 V | - | - | ||
![]() JANTX1N3339RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 91 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 140 mA | - | - | - | - | - | - | - | - | ||
![]() 1N2010 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | - | - | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 120 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 10% | - | DO-4 | 50 mA | - | - | - | - | - | - | - | - | ||
![]() JAN1N3314R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 15 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 20% | - | DO-203AB | 830 mA | - | - | - | - | - | - | - | - | ||
![]() SMLJ110 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 136 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 110 V | DO-214AB | - | 3000 W | 5 μA | - | 122 V | 196 V | 149 V | - | - | ||
![]() JANTX1N3321RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 24 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 520 mA | - | - | - | - | - | - | - | - | ||
![]() 1N2998RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | HERMETIC SEALED, GLASS, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-4 | 10 W | 52 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AA | 50 mA | - | - | 15 Ω | - | - | - | - | - | ||
![]() JAN1N2997A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 51 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 50 mA | - | - | - | - | - | - | - | - | ||
![]() 20KP220CA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 258 V | NEW ENGLAND SEMICONDUCTOR | - | 1 | 150 °C | -35 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 220 V | - | - | 20000 W | 10 μA | - | - | 356 V | - | - | - | ||
![]() JANTX1N3347RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 160 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 80 mA | - | - | - | - | - | - | - | - | ||
![]() SMCG28 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 34.6 V | MICROSEMI CORP | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-215AB | 1.56 W | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | unknown | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 28 V | DO-215AB | - | 1500 W | - | - | 31.1 V | 50 V | 38 V | - | - | ||
![]() JANTX1N2986A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 24 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 105 mA | - | - | - | - | - | - | - | - | ||
![]() 20KP70CA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 81.9 V | NEW ENGLAND SEMICONDUCTOR | - | 1 | 150 °C | -35 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 70 V | - | - | 20000 W | 10 µA | - | - | 114 V | - | - | - | ||
![]() SMCJ6046A Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | - | 1 | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | 5 W | - | No | e0 | No | EAR99 | TIN LEAD | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 17 V | DO-214AB | - | 1500 W | - | - | 19 V | - | 21 V | - | - | ||
![]() PACDN042Y3 California Micro Devices | In Stock | - | Datasheet | YES | SILICON | 3 | - | CALIFORNIA MICRO DEVICES CORP | - | 2 | - | - | PLASTIC/EPOXY | TO-236, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.225 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | unknown | 3 | MIL-STD-883D | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 6.1 V | TO-236AB | - | - | - | - | - | 12 V | - | - | - | ||
![]() JAN1N3339RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 91 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 140 mA | - | - | - | - | - | - | - | - | ||
![]() 1N2998 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | HERMETIC SEALED, METAL GLASS, DO-203AA, 1 PIN | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 52 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 20% | - | DO-4 | 50 mA | - | 10 µA | 15 Ω | - | - | - | 46.8 mV/°C | 500 Ω | ||
![]() PLAD30KP85CAE3/TR Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 1 | 99.2 V | MICROSEMI CORP | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Transferred | - | 2.5 W | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | SINGLE | GULL WING | compliant | - | - | S-PSSO-G1 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 85 V | - | - | 30000 W | - | - | 94.4 V | 137 V | 104 V | - | - | ||
![]() TGL41-8.2 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 8.2 V | MICROSEMI CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | 3 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | END | WRAP AROUND | unknown | - | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 6.63 V | DO-213AB | - | 500 W | - | - | 7.38 V | 12.5 V | 9.02 V | - | - |