- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PACDN040Y3 California Micro Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3307R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 8.2 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | - | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 20% | - | DO-203AB | 1500 mA | - | - | - | - | - | - | ||
![]() JANTXV1N2987B Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | HERMETIC SEALED, GLASS, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 25 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | - | unknown | - | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 5% | - | DO-203AA | 100 mA | - | - | - | - | - | - | ||
![]() SMBJ5352BTR Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, SMBJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | 5 W | 15 V | No | e0 | No | EAR99 | TIN LEAD | TR, 7 INCH; 750 | 8541.10.00.50 | DUAL | C BEND | 235 | not_compliant | 20 | 2 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-214AA | 75 mA | - | - | - | - | - | - | ||
![]() 1N1833 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | - | - | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 68 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | - | unknown | - | 1 | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 10% | - | DO-4 | 50 mA | - | - | - | - | - | - | ||
![]() LL5237B Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 200 °C | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 0.5 W | 8.2 V | No | e0 | No | EAR99 | TIN LEAD | HIGH SURGE CAPABILITY | 8541.10.00.50 | END | WRAP AROUND | - | unknown | - | - | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AA | 20 mA | - | - | 8 Ω | - | - | - | ||
![]() SMCG28 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 34.6 V | MICROSEMI CORP | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-215AB | 1.56 W | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 28 V | DO-215AB | - | 1500 W | - | - | 31.1 V | 50 V | 38 V | ||
![]() JAN1N2992A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 39 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | - | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 65 mA | - | - | - | - | - | - | ||
![]() JANTX1N3005A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 100 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | - | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 25 mA | - | - | - | - | - | - | ||
![]() SMLJ22C Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 27.1 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | - | not_compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 22 V | DO-214AB | - | 3000 W | 5 μA | - | 24.4 V | 39.4 V | 29.8 V | ||
![]() SMZ15 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | - | MICROSEMI CORP | - | 2 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.25 W | 15 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | 5% | - | - | 1 mA | - | - | 120 Ω | - | - | - | ||
![]() JAN1N3330R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 47 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | - | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 20% | - | DO-203AB | 270 mA | - | - | - | - | - | - | ||
![]() LL5240B Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 200 °C | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 0.5 W | 10 V | No | e0 | No | EAR99 | TIN LEAD | HIGH SURGE CAPABILITY | 8541.10.00.50 | END | WRAP AROUND | - | unknown | - | - | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AA | 20 mA | - | - | 17 Ω | - | - | - | ||
![]() TGL41-75A Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 75 V | MICROSEMI CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | 3 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | END | WRAP AROUND | - | unknown | - | - | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 64.1 V | DO-213AB | - | 500 W | - | - | 71.3 V | 103 V | 78.8 V | ||
![]() 1N1803A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | - | - | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 5.6 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | - | unknown | - | 1 | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-4 | 1000 mA | - | - | - | - | - | - | ||
![]() 1N5250C Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-35 | 0.48 W | 20 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-204AH | 6.2 mA | - | - | - | - | - | - | ||
![]() TGL41-62A Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 62 V | MICROSEMI CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | 3 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | END | WRAP AROUND | - | unknown | - | - | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 53 V | DO-213AB | - | 500 W | - | - | 58.9 V | 85 V | 65.1 V | ||
![]() TGL41-18 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 18 V | MICROSEMI CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | 3 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | END | WRAP AROUND | - | unknown | - | - | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 14.5 V | DO-213AB | - | 500 W | - | - | 16.2 V | 26.5 V | 19.8 V | ||
![]() JAN1N2971A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 7.5 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | - | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 335 mA | - | - | - | - | - | - | ||
![]() 20KP43CA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 50.3 V | NEW ENGLAND SEMICONDUCTOR | - | 1 | 150 °C | -35 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | - | - | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 43 V | - | - | 20000 W | 10 µA | - | - | 69.7 V | - |