- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20KP58A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 67.8 V | NEW ENGLAND SEMICONDUCTOR | - | 1 | 150 °C | -35 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 7 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 58 V | - | - | 20000 W | 10 µA | - | - | 94 V | - | ||
![]() JAN1N3339R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 91 V | No | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/358 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 20% | - | DO-203AB | 140 mA | - | - | - | - | - | - | ||
![]() 1N5240D Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | 0.48 W | 10 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | - | DO-204AH | 20 mA | - | - | - | - | - | - | ||
![]() 1N5996 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Transferred | DO-35 | 0.5 W | 6.8 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 20% | - | DO-204AH | 5 mA | - | - | 25 Ω | - | - | - | ||
![]() JAN1N2974RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 10 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AA | 250 mA | - | - | - | - | - | - | ||
![]() 1N5378BE3 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Transferred | - | 5 W | 100 V | Yes | - | - | EAR99 | PURE MATTE TIN | - | 8541.10.00.50 | AXIAL | WIRE | compliant | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | - | 12 mA | - | - | 90 Ω | - | - | - | ||
![]() JAN1N3305A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 6.8 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AB | 1850 mA | - | - | - | - | - | - | ||
![]() SMDB15E3 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 8 | - | MICROSEMI CORP | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SOP-8 | RECTANGULAR | SMALL OUTLINE | Transferred | SOD | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | DUAL | GULL WING | compliant | 8 | - | R-PDSO-G8 | - | UNIDIRECTIONAL | SEPARATE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 15 V | - | - | 500 W | - | - | 16.7 V | - | - | ||
![]() JANTX1N3307A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 8.2 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AB | 1500 mA | - | - | - | - | - | - | ||
![]() JAN1N3317RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 18 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 700 mA | - | - | - | - | - | - | ||
![]() SMCJ6044A Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | - | 1 | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | 5 W | - | No | e0 | No | EAR99 | TIN LEAD | LOW INDUCTANCE | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 13 V | DO-214AB | - | 1500 W | - | - | 15.2 V | - | 16.8 V | ||
![]() JAN1N5637 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 15 V | MICROSEMI CORP | 1 | 1 | - | - | METAL | O-MALF-W2 | ROUND | LONG FORM | Obsolete | - | 1 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | MIL-19500/500 | O-MALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | - | 12.1 V | DO-13 | - | 1500 W | - | - | 13.5 V | 22 V | 16.5 V | ||
![]() JAN1N4121 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 200 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | 33 V | No | e0 | - | - | TIN LEAD | LOW NOISE, LOW REVERSE LEAKAGE | - | AXIAL | WIRE | not_compliant | - | MIL-19500/435 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-35 | 0.25 mA | - | - | - | - | - | - | ||
![]() 1N3006 Microsemi Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJP4KE12A Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 12 V | MICROSEMI CORP | 1 | 1 | - | - | PLASTIC/EPOXY | PLASTIC, DO-214BA, SMAJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214BA | 1.52 W | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 10.2 V | DO-214AC | - | 400 W | - | - | 11.4 V | 16.7 V | 12.6 V | ||
![]() JANTX1N3305R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 6.8 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 20% | - | DO-203AB | 1850 mA | - | - | - | - | - | - | ||
![]() 1N5926 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | - | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.5 W | 11 V | No | e0 | - | - | TIN LEAD | - | - | AXIAL | WIRE | unknown | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 20% | - | DO-41 | 34.1 mA | - | - | - | - | - | - | ||
![]() JAN1N2999RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 56 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AA | 45 mA | - | - | - | - | - | - | ||
![]() 1N2998RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | HERMETIC SEALED, GLASS, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Transferred | DO-4 | 10 W | 52 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AA | 50 mA | - | - | 15 Ω | - | - | - | ||
![]() JAN1N2997A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 51 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 50 mA | - | - | - | - | - | - |