- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N3340A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 100 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | - | DO-203AB | 120 mA | - | - | - | - | - | - | ||
![]() 1N5915 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | - | - | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.5 W | 3.9 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 20% | - | DO-41 | 96.1 mA | - | - | - | - | - | - | ||
![]() JANTX1N3320RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 22 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 10% | - | DO-203AB | 570 mA | - | - | - | - | - | - | ||
![]() PACDN042Y3 California Micro Devices | In Stock | - | Datasheet | YES | SILICON | 3 | - | CALIFORNIA MICRO DEVICES CORP | - | 2 | - | - | - | PLASTIC/EPOXY | TO-236, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.225 W | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | 3 | MIL-STD-883D | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 6.1 V | TO-236AB | - | - | - | - | - | 12 V | - | ||
![]() SMLJ45 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 55.6 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | - | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 45 V | DO-214AB | - | 3000 W | - | 5 µA | 50 V | 80.3 V | 61.1 V | ||
![]() PACDN1408C/R California Micro Devices | In Stock | - | Datasheet | YES | SILICON | 10 | - | CALIFORNIA MICRO DEVICES CORP | - | 8 | - | - | - | PLASTIC/EPOXY | R-PBGA-B10 | RECTANGULAR | GRID ARRAY | Obsolete | CSP | - | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | BOTTOM | BALL | - | unknown | 10 | MIL-STD-883D | R-PBGA-B10 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 8 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 5.5 V | - | - | - | - | - | - | 12 V | - | ||
![]() CM1210-01S7 California Micro Devices | In Stock | - | Datasheet | YES | SILICON | 3 | - | CALIFORNIA MICRO DEVICES CORP | 1 | 2 | - | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-70 | 0.2 W | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | 260 | unknown | 3 | - | R-PDSO-G3 | Not Qualified | BIDIRECTIONAL | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | MO-203 | - | - | - | - | - | - | - | ||
![]() SM8LC03 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 8 | - | MICROSEMI CORP | - | 4 | - | - | - | PLASTIC/EPOXY | R-PDSO-G8 | RECTANGULAR | SMALL OUTLINE | Transferred | SOD | - | - | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | - | compliant | 8 | - | R-PDSO-G8 | Not Qualified | UNIDIRECTIONAL | SEPARATE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 3.3 V | - | - | 500 W | - | - | 4 V | 7 V | - | ||
![]() JAN1N3008RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 120 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 10% | - | DO-203AA | 20 mA | - | - | - | - | - | - | ||
![]() JANTX1N3326R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 36 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 20% | - | DO-203AB | 350 mA | - | - | - | - | - | - | ||
![]() JAN1N3324R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 30 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 20% | - | DO-203AB | 420 mA | - | - | - | - | - | - | ||
![]() JAN1N2985A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 22 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | - | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | - | DO-203AA | 115 mA | - | - | - | - | - | - | ||
![]() MM1Z47W Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 2uA@36V | true | - | 150Ω | 47V | 44V~50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1Z2V2W Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 120uA@0.7V | true | - | 100Ω | 2.2V | 2.08V~2.33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3Z2V7W Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 120uA@1V | true | - | 110Ω | 2.7V | 2.5V~2.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | Independent Type | - | - | - | - | ||
![]() BZT52C33SW Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@23.1V | true | - | 80Ω | 33V | 31V~35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C12A Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@9V | true | - | 35Ω | 12V | 11.4V~12.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1Z39W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 2uA@30V | true | - | 100Ω | 39V | 37V~41V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1Z56W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1uA@43V | true | - | 180Ω | 56V | 52V~60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | Independent Type | - | - | - | - | ||
![]() BZT52C9V1SW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |