- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM1Z62W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 200nA@47V | true | - | 200Ω | 62V | 58V~66V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1Z2V0W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 120uA@0.5V | true | - | 100Ω | 2V | 1.8V~2.15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C13SW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@8V | true | - | 30Ω | 13V | 12.4V~14.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C5V1A Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 2uA@1.5V | true | - | 130Ω | 5.1V | 4.8V~5.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C12SW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@8V | true | - | 25Ω | 12V | 11.4V~12.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | Independent Type | - | - | - | - | ||
![]() MM3Z4V3W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 5uA@1V | true | - | 130Ω | 4.3V | 4V~4.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C30A Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@23V | true | - | 80Ω | 30V | 28V~32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3Z39BW Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@30V | true | - | 100Ω | 39V | 38.22V~39.78V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1Z30W Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@23V | true | - | 80Ω | 30V | 28V~32V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3321RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 24 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 10% | - | DO-203AB | 520 mA | - | - | - | - | - | - | ||
![]() ZPY24 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 200 °C | - | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.3 W | 24 V | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | not_compliant | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 5% | - | DO-41 | 25 mA | - | - | - | - | - | - | ||
![]() JANTX1N3320RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 22 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 10% | - | DO-203AB | 570 mA | - | - | - | - | - | - | ||
![]() SMLJ45 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 55.6 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 45 V | DO-214AB | - | 3000 W | - | 5 µA | 50 V | 80.3 V | 61.1 V | ||
![]() PACDN3401C California Micro Devices | In Stock | - | Datasheet | - | - | - | - | CALIFORNIA MICRO DEVICES CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | BIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 5.8 V | - | - | - | - | - | - | 7.5 V | - | ||
![]() JAN1N2996B Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | 1 | 1 | - | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 50 V | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | 1 | MIL | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 5% | - | DO-4 | 50 mA | - | - | - | - | - | - | ||
![]() TGL41-36A Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 36 V | MICROSEMI CORP | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | 3 W | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | END | WRAP AROUND | unknown | - | - | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | 30.8 V | DO-213AB | - | 500 W | - | - | 34.2 V | 49.9 V | 37.8 V | ||
![]() 1N2012A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | - | - | - | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 150 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 5% | - | DO-4 | 50 mA | - | - | - | - | - | - | ||
![]() JAN1N3324R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 30 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 20% | - | DO-203AB | 420 mA | - | - | - | - | - | - | ||
![]() JAN1N2985A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 22 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | - | DO-203AA | 115 mA | - | - | - | - | - | - | ||
![]() MM1Z15B Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@11V | true | - | 40Ω | 15V | 14.7V~15.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - |