- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Diode Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SMA4750A Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 5uA@21V | true | - | 35Ω | 27V | 25.3V~28.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | Independent Type | ||
![]() MM3Z12W Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100nA@9V | true | - | 35Ω | 12V | 11.4V~12.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | ||
![]() MM1Z47 Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 2uA@36V | true | - | 150Ω | 47V | 44V~50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | Independent Type | ||
![]() BZX84-C15 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | MICROSEMI CORP | 1 | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | - | - | No | - | - | - | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5 mA | - | ||
![]() BZX84-C10 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | MICROSEMI CORP | 1 | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5 mA | - | ||
![]() BZX84-C13 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | MICROSEMI CORP | 1 | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | - | - | No | - | - | - | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5 mA | - | ||
![]() BZX84-C9V1 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | MICROSEMI CORP | 1 | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | - | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | 5 mA | - | ||
![]() MM1Z3V3W Shandong Jingdao Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 20uA@1V | true | - | 130Ω | 3.3V | 3.1V~3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | ||
![]() JANTX1N3320R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 22 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 20% | DO-203AB | 570 mA | - | ||
![]() JAN1N3343A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 120 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | DO-203AB | 100 mA | - | ||
![]() JANTX1N3001A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 68 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | DO-203AA | 37 mA | - | ||
![]() JAN1N3324A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 30 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | DO-203AB | 420 mA | - | ||
![]() JAN1N2971RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 7.5 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 10% | DO-203AA | 335 mA | - | ||
![]() 1N1817A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | - | - | - | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 15 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | 1 | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 5% | DO-4 | 500 mA | - | ||
![]() JANTX1N3347R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 160 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | CATHODE | 20% | DO-203AB | 80 mA | - | ||
![]() 1N5262D Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Transferred | DO-35 | 0.48 W | 51 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 1% | DO-204AH | 2.5 mA | - | ||
![]() JANTX1N3315A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 16 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | DO-203AB | 780 mA | - | ||
![]() JANTX1N2975A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 11 V | - | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | DO-203AA | 230 mA | - | ||
![]() JANTX1N3338A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 82 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | DO-203AB | 150 mA | - | ||
![]() JANTX1N3325A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | MICROSEMI CORP | 1 | 175 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 33 V | - | - | No | - | - | - | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ANODE | 10% | DO-203AB | 380 mA | - |