- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N3319RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 20 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/358 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 630 mA | - | - | - | - | - | ||
![]() JANTX1N3338RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 82 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 150 mA | - | - | - | - | - | ||
![]() SMLJ43C Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 53.1 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 43 V | DO-214AB | - | 3000 W | 5 µA | 47.8 V | 76.7 V | 58.4 V | ||
![]() 1N5940 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | - | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.5 W | 43 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 20% | - | DO-41 | 8.7 mA | - | - | - | - | - | ||
![]() JAN1N2995A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 47 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 55 mA | - | - | - | - | - | ||
![]() JAN1N3314A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 15 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AB | 830 mA | - | - | - | - | - | ||
![]() 1N5243C Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | 0.48 W | 13 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-204AH | 9.5 mA | - | - | - | - | - | ||
![]() JAN1N3335RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 62 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 200 mA | - | - | - | - | - | ||
![]() 1N5919 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | - | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.5 W | 5.6 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 20% | - | DO-41 | 66.9 mA | - | - | - | - | - | ||
![]() PACDN3402C/R California Micro Devices | In Stock | - | Datasheet | YES | SILICON | 4 | - | CALIFORNIA MICRO DEVICES CORP | - | 1 | - | - | UNSPECIFIED | R-XBCC-B4 | RECTANGULAR | CHIP CARRIER | Obsolete | CSP | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | BOTTOM | BUTT | unknown | 4 | - | R-XBCC-B4 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLJ48C Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 59.2 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 48 V | DO-214AB | - | 3000 W | 5 µA | 53.3 V | 85.5 V | 65.1 V | ||
![]() SMLJ9.0 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 11.1 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 9 V | DO-214AB | - | 3000 W | 10 µA | 10 V | 16.9 V | 12.2 V | ||
![]() JANTX1N3324A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 30 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AB | 420 mA | - | - | - | - | - | ||
![]() JAN1N3349RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 180 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 68 mA | - | - | - | - | - | ||
![]() JANTX1N2971A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 7.5 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 335 mA | - | - | - | - | - | ||
![]() JANTX1N3344RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 130 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 95 mA | - | - | - | - | - | ||
![]() JANTX1N3335RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 62 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 200 mA | - | - | - | - | - | ||
![]() JANTX1N3312A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 13 V | No | e0 | No | EAR99 | TIN LEAD | HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/358 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AB | 960 mA | - | - | - | - | - | ||
![]() JANTX1N3011A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 150 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 17 mA | - | - | - | - | - | ||
![]() 1N5258C Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Transferred | DO-35 | 0.48 W | 36 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-204AH | 3.4 mA | - | - | - | - | - |