- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Surface Mount
- Polarity
- ECCN Code
- HTS Code
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Micro Crystal Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5949 Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | - | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.5 W | 100 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 20% | - | DO-41 | 3.7 mA | - | - | - | - | - | ||
![]() SMLJ75 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 92.7 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 75 V | DO-214AB | - | 3000 W | 5 µA | 83.3 V | 134 V | 102 V | ||
![]() 1N5258D Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Transferred | DO-35 | 0.48 W | 36 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | - | DO-204AH | 3.4 mA | - | - | - | - | - | ||
![]() SMLJ45ATR Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 52.65 V | MICROSEMI CORP | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | TR, 7 INCH: 750 | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 45 V | DO-214AB | - | 3000 W | - | 50 V | 13.3 V | 55.3 V | ||
![]() SMAJ5922B Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | MICROSEMI CORP | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | DO-214AC, DO-214BA, SMAJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 3 W | 7.5 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | J BEND | unknown | - | - | R-PDSO-J2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 50 mA | - | - | - | - | - | ||
![]() SMLJ22 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 27.1 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 22 V | DO-214AB | - | 3000 W | 5 µA | 24.4 V | 39.4 V | 29.8 V | ||
![]() JANTX1N3342A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 110 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AB | 110 mA | - | - | - | - | - | ||
![]() SMLJ51 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 63 V | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 51 V | DO-214AB | - | 3000 W | 5 µA | 56.7 V | 91.1 V | 69.3 V | ||
![]() SMLJ13C Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 16 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 13 V | DO-214AB | - | 3000 W | 5 µA | 14.4 V | 23.8 V | 17.6 V | ||
![]() JAN1N3009A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 130 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 19 mA | - | - | - | - | - | ||
![]() PLAD30KP33CAE3/TR Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 1 | 38.65 V | MICROSEMI CORP | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Obsolete | - | 2.5 W | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | SINGLE | GULL WING | compliant | - | - | S-PSSO-G1 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 33 V | - | - | 30000 W | - | 36.7 V | 53.3 V | 40.6 V | ||
![]() SMLJ18 Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 22.2 V | MICROSEMI CORP | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | DO-214AB | 1.61 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 18 V | DO-214AB | - | 3000 W | 5 µA | 20 V | 32.2 V | 24.4 V | ||
![]() JANTX1N3340A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 100 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AB | 120 mA | - | - | - | - | - | ||
![]() JANTX1N3324RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 30 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 420 mA | - | - | - | - | - | ||
![]() JAN1N3000A Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | 10 W | 62 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/124 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ANODE | 10% | - | DO-203AA | 40 mA | - | - | - | - | - | ||
![]() JAN1N3320R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | - | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 22 V | No | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500/358 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 20% | - | DO-203AB | 570 mA | - | - | - | - | - | ||
![]() JAN1N3321R Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 24 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 20% | - | DO-203AB | 520 mA | - | - | - | - | - | ||
![]() JANTX1N3334RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 56 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 220 mA | - | - | - | - | - | ||
![]() JANTX1N3340RA Microsemi Corporation | In Stock | - | Datasheet | NO | SILICON | 1 | - | MICROSEMI CORP | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | 50 W | 100 V | No | - | - | EAR99 | - | PD-CASE | 8541.10.00.50 | UPPER | SOLDER LUG | compliant | 1 | MIL-19500 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 10% | - | DO-203AB | 120 mA | - | - | - | - | - | ||
![]() SMCJLCE28A Microsemi Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 32.75 V | MICROSEMI CORP | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | 5 W | - | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 28 V | DO-214AB | - | 1500 W | - | 31.1 V | 45.4 V | 34.4 V |