- Package
- RoHS
- Drain Source Voltage (Vdss)
- Power Dissipation (Pd)
- Type
- Gate Threshold Voltage (Vgs(th)@Id)
- Input Capacitance (Ciss@Vds)
- Reverse Transfer Capacitance (Crss@Vds)
- Operating Temperature
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Total Gate Charge (Qg@Vgs)
Attribute column
Manufacturer
Micro Crystal Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Operating Temperature | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N7002K WPMtek(Wei Pan Microelectronics) | In Stock | - | Datasheet | 2.2Ω@10V,300mA | 60V | 1.5V@250uA | 16pF@30V | Tape & Reel (TR) | 300mW | 0.6pF@30V | true | 720nC@10V | - | 1 N-Channel | ||
![]() CS1N60A3H Wuxi China Resources Huajing Microelectronics | In Stock | - | Datasheet | 15Ω@10V,400mA | 600V | 4V@250uA | - | Tube-packed | 25W | - | true | - | - | 1 N-Channel | ||
![]() SVD640T Hangzhou Silan Microelectronics | In Stock | - | Datasheet | 150mΩ@10V,9A | 200V | 4V@250uA | - | Tube-packed | 150W | - | true | - | - | 1 N-Channel | ||
![]() SVF2N60RM Hangzhou Silan Microelectronics | In Stock | - | Datasheet | 3.7Ω@10V,1A | 600V | 4V@250uA | 250pF@25V | Tube-packed | 34W | 2.7pF@25V | true | 8.92nC@10V | -55℃~+150℃@(Tj) | 1 N-Channel | ||
![]() SVF18N50F Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | Tube-packed | - | - | true | - | - | - | ||
![]() TPA120R800A WUXI UNIGROUP MICRO | In Stock | - | Datasheet | 620mΩ@10V,3A | 1.2kV | 4.5V@250uA | 2.573nF@100V | Tube-packed | 34W | 2.3pF@100V | true | 60nC@10V | -55℃~+150℃@(Tj) | 1 N-Channel | ||
![]() JCS630CA Jilin Sino-Microelectronics | In Stock | - | Datasheet | 340mΩ@10V,4.5A | 200V | 4V@250uA | 550pF@25V | Tube-packed | 72W | 22pF@25V | true | 22nC@10V | -55℃~+150℃@(Tj) | 1 N-Channel | ||
![]() SVSP24N60FJDD2 Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | Tube-packed | - | - | true | - | - | - | ||
![]() SVT20240NT Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | Tube-packed | - | - | true | - | - | - | ||
![]() DP3080B Shenzhen Developer Microelec. | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | ||
![]() SVG086R0NT Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | Tube-packed | - | - | true | - | - | - | ||
![]() TPD70R450C WUXI UNIGROUP MICRO | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | ||
![]() SVF2N60M Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | Tube-packed | - | - | true | - | - | - | ||
![]() DP6580 Shenzhen Developer Microelec. | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | ||
![]() DP4080 Shenzhen Developer Microelec. | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | ||
![]() F10N70L Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | 700V | 4V | 1.751nF | Tube-packed | - | 7pF | true | - | -55℃~+150℃@(Tj) | - | ||
![]() SVF4N150PF Hangzhou Silan Microelectronics | In Stock | - | Datasheet | - | - | - | - | Tube-packed | - | - | true | - | - | - | ||
![]() TTP88N08A WUXI UNIGROUP MICRO | In Stock | - | Datasheet | 7.4mΩ@10V,30A | 82V | 3V@250uA | 5.341nF@40V | Tube-packed | 174W | 241pF@40V | true | 100nC@10V | -55℃~+175℃@(Tj) | 1 N-Channel | ||
![]() WTM2306 WPMtek(Wei Pan Microelectronics) | In Stock | - | - | 40mΩ@10V,3.6A | 30V | 1.5V@250uA | 230pF@15V | Tape & Reel (TR) | 1.7W | 17pF@15V | true | 4nC@10V | -55℃~+150℃@(Tj) | 1 N-Channel | ||
![]() D7N70 Shandong Jingdao Microelectronics | In Stock | - | Datasheet | - | 700V | 4V | 1.08nF | Tape & Reel (TR) | - | 13pF | true | - | -55℃~+150℃@(Tj) | - |