- Additional Feature
- Center or Cutoff Frequency (fo/fc)
- Filter Type
- Ihs Manufacturer
- Input Impedance
- Insertion Loss-Max
- Mounting Type
- Number of Functions
- Output Impedance
- Part Life Cycle Code
- Reach Compliance Code
- Height
Attribute column
Manufacturer
Micro Crystal SAW Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Terminals | Attenuation Frequency (+/- delta f)-Max | Attenuation Frequency (+/- delta f)-Min | Ihs Manufacturer | Insertion Loss-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Material | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Filter Type | Output Impedance | Input Impedance | Center or Cutoff Frequency (fo/fc) | Attenuation@Freq-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFS248D Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | 150000 kHz | 330 kHz | MICROSEMI CORP | 6 dB | 75 °C | -5 °C | - | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 600 OHM//-5.7 pF Ω | 630 OHM//-5.6 pF | 248.6 MHz | 51 dB | 2.03 mm | 19 mm | 6.5 mm | ||
![]() TFS192A Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | - | - | MICROSEMI CORP | 17 dB | 85 °C | -40 °C | - | - | Transferred | - | - | - | TR, EMBOSSED, 13 INCH | 1 | compliant | SAW FILTER | 224 OHM//-8.7 pF Ω | 428 OHM//-7 pF | 192 MHz | - | 1.8 mm | 7 mm | 5 mm | ||
![]() TFH44A Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | - | - | MICROSEMI CORP | 22 dB | - | - | - | - | Transferred | - | - | - | TAPE AND REEL | 1 | compliant | SAW FILTER | 50 OHM Ω | 50 OHM | 44 MHz | - | 2.62 mm | 24.64 mm | 9 mm | ||
![]() TFS867A Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 4 | - | - | MICROSEMI CORP | 3 dB | 85 °C | -20 °C | ROHS COMPLIANT PACKAGE-4 | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 50 OHM Ω | 50 OHM | 867.5 MHz | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() TFS1068 Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 8 | - | - | MICROSEMI CORP | 3.5 dB | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-8 | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 50 OHM Ω | 50 OHM | 1068 MHz | - | 1.2 mm | 3 mm | 3 mm | ||
![]() TFS130A Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 12 | - | - | MICROSEMI CORP | 8 dB | 80 °C | -30 °C | - | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 470 OHM//-12.9 pF Ω | 470 OHM//-12.9 pF | 130.38 MHz | - | 2 mm | 7.2 mm | 5.2 mm | ||
![]() TFS429 Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 8 | - | - | MICROSEMI CORP | 3 dB | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-8 | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 230 OHM//-2.6 pF Ω | 230 OHM//-2.6 pF | 429.2 MHz | - | 1.2 mm | 3.81 mm | 3.81 mm | ||
![]() TFS92D Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 12 | - | - | MICROSEMI CORP | 4 dB | 70 °C | -20 °C | ROHS COMPLIANT PACKAGE-12 | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 1260 OHM//-2.5 pF Ω | 1260 OHM//-2.5 pF | 92.025 MHz | - | 2 mm | 13.6 mm | 6.8 mm | ||
![]() TFS170N Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 10 | - | - | MICROSEMI CORP | 8 dB | 85 °C | -33 °C | ROHS COMPLIANT PACKAGE-10 | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 760 OHM//-7.9 pF Ω | 780 OHM//-7.9 pF | 170.6 MHz | - | 1.8 mm | 13.3 mm | 6.5 mm | ||
![]() TFS245D Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | - | - | MICROSEMI CORP | 5 dB | 85 °C | -40 °C | - | - | Transferred | Yes | - | - | TR, EMBOSSED, 13 INCH | 1 | compliant | SAW FILTER | 530 OHM//-2.4 pF Ω | 530 OHM//-2.4 pF | 245.76 MHz | - | 2 mm | 7.2 mm | 5.2 mm | ||
![]() TFS380A Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | - | - | MICROSEMI CORP | 17 dB | 70 °C | - | - | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 1000 OHM//-4.1 pF Ω | 720 OHM//-4.7 pF | 380 MHz | - | 2 mm | 7.3 mm | 5.3 mm | ||
![]() TFS190N Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | - | - | MICROSEMI CORP | 9.5 dB | 85 °C | -10 °C | - | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 116 OHM//-16.2 pF Ω | 116 OHM//-16.2 pF | 190 MHz | - | 2 mm | 13.6 mm | 6.8 mm | ||
![]() TFS2017A Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | - | - | MICROSEMI CORP | 1.5 dB | 70 °C | - | - | - | Transferred | Yes | - | - | TR, EMBOSSED, 13 INCH | 1 | compliant | SAW FILTER | 50 OHM Ω | 50 OHM | 2017.5 MHz | - | 0.9 mm | 2.6 mm | 2.1 mm | ||
![]() TFS246H2 Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 12 | - | - | MICROSEMI CORP | 5 dB | 70 °C | -20 °C | - | CERAMIC | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 490 OHM//-2.62 pF Ω | 490 OHM//-2.62 pF | 246 MHz | - | - | - | - | ||
![]() TFS346A Microsemi Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | - | - | MICROSEMI CORP | 14.5 dB | 70 °C | -40 °C | - | - | Transferred | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | SAW FILTER | 210 OHM//-4.9 pF Ω | 472 OHM//-6.6 pF | 346 MHz | - | 2 mm | 15.32 mm | 6.5 mm |