- Date Format
- Time Format
- Series
- Type
- Mounting Type
- Packaging
- Package / Case
- Interface
- Features
- Operating Temperature
- Current - Timekeeping (Max)
- Voltage - Supply
Attribute column
Manufacturer
Micro Crystal Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Battery Backup Switching | crystal oscillator | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Part # Aliases | Product Status | Qualification | RoHS | RTC Bus Interface | RTC Memory Size | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Max Supply Current | uPs/uCs/Peripheral ICs Type | Bus Compatibility | Time Format | Date Format | Current - Timekeeping (Max) | Time-Min | Interrupt Capability | Voltage - Supply, Battery | Volatile | Information Access Method | Features | Grade | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV-8263-C8-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | - | - | Surface Mount | 8-WCDFN | - | - | 8-SON (2x1.2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | C8 | - | Active | - | - | - | - | Clock/Calendar | - | - | - | 0.9V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | I2C, 2-Wire Serial | - | - | 1B | - | - | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 0.24µA @ 3V | - | - | - | - | - | Alarm, Leap Year, Offset Compensation, Programmable Clock Output, RAM, Timer | - | - | - | - | - | - | ||
![]() RV-8263-C8-32.768KHZ-20PPM-TA-QA Micro Crystal AG | In Stock | - | - | - | Surface Mount | 8-WCDFN | - | - | 8-SON (2x1.2) | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | C8 | - | Active | - | - | - | - | Clock/Calendar | - | - | - | 0.9V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | I2C, 2-Wire Serial | - | - | 1B | - | - | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 0.24µA @ 3V | - | - | - | - | - | Alarm, Leap Year, Offset Compensation, Programmable Clock Output, RAM, Timer | Automotive | - | - | - | - | - | ||
![]() RV-3129-C3-32.768KHZ-30PPM-OPTION-B-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | Built-in | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-3129-C3-32.768KHZ-6PPM-OPTION-A-TA-QC Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | Built-in | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-3149-C3-32.768KHZ-30PPM-OPTION-B-TB-QA Micro Crystal | In Stock | - | Datasheet | - | - | - | - | - | - | - | Built-in | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-3032-C7 32.768KHZ-2.5PPM-TA-QC Micro Crystal | In Stock | - | - | - | Surface Mount | 3.2 mm x 1.5 mm | - | - | 8-SON (3.2x1.5) | Backup Switching | - | 1000 | + 105 C | Micro Crystal AG | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 203803-MG01 | Active | - | Details | Serial, 2-Wire, I2C | 16 B | 5.5 V | 1.3 V | - | -40°C ~ 105°C (TA) | MouseReel | - | RV-3032-C7 | - | - | - | - | - | - | Clock/Calendar | - | - | - | 1.3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | I²C, 2-Wire Serial | - | - | 16B, 32B | - | - | - | HH:MM:SS:hh | YY-MM-DD-dd | 210nA @ 3V | - | - | - | - | - | Alarm, Battery Switch, Clock Output Hz-MHz, Event Input, Temperature Alarm, Timer, Trickle Charge with Charge Pump | - | - | - | - | - | - | ||
![]() RV-1805-C3-32.768K-2PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | No Backup Switching | - | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | - | 203252-MG01 | - | - | Details | Serial, 2-Wire, I2C | 256 B | 3.6 V | 1.5 V | 0.010092 oz | - | Cut Tape | - | RV-1805-C3 | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | YY-MM-DD-dd | - | - | - | - | - | - | - | - | 0.9 mm | 3.7 mm | 2.5 mm | - | - | ||
![]() RV-3029-C2-TB-QA-OPT.A Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YYYY:MM:DD:Hr:Min:Secs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-3049-C3-TA-QC-OPT.A Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YYYY:MM:DD:Hr:Min:Secs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-3149-C3-32.768KHZ-OPTION-A-TB-QC Micro Crystal | In Stock | - | - | - | Surface Mount | 10-VCDFN | - | - | 10-SON (3.7x2.5) | - | - | - | - | Micro Crystal AG | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Clock/Calendar | - | - | - | 1.3V ~ 5.5V, 2.1V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | SPI, 4-Wire Serial | - | - | 2B, 8B | - | - | - | HH:MM:SS | YY-MM-DD-dd | 1µA @ 3V | - | - | - | - | - | Alarm, EEPROM, RAM, Trickle Charger | - | - | - | - | - | - | ||
![]() RV-8564-C2 Micro Crystal | In Stock | - | Datasheet | - | - | - | YES | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2005 | - | e4 | Active | - | 10 | SMD/SMT | EAR99 | - | Gold (Au) | 85°C | -40°C | - | DUAL | NO LEAD | - | 2V | 1mm | 32.768kHz | - | 2 | Not Qualified | 1.5/5V | INDUSTRIAL | I2C | 5.5V | 1.2V | - | 250nA | TIMER, REAL TIME CLOCK | I2C | - | - | - | SECONDS | Y | - | YES | I2C | - | - | - | 5mm | - | No SVHC | RoHS Compliant | ||
![]() RV-3049-C3-32.768KHZ-OPTION-B-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 10-VCDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 1.3V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | SPI, 4-Wire Serial | - | - | 2B 8B | - | - | - | HH:MM:SS | YY-MM-DD-dd | 1μA @ 3V | - | - | - | - | - | Alarm, NVRAM, RAM, Trickle Charger | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV-8564-C2-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 10-TCDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 1V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | I2C | - | - | - | - | - | - | HH:MM:SS | YY-MM-DD-dd | 350nA @ 3V | - | - | - | - | - | Alarm, Leap Year | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV-2123-C2-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 10-TCDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 1.1V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | SPI, 4-Wire Serial | - | - | - | - | - | - | HH:MM:SS | YY-MM-DD-dd | 180nA @ 3V | - | - | - | - | - | Alarm, Leap Year | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV-3049-C3-32.768KHZ-OPTION-A-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 10-VCDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 1.3V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | SPI, 4-Wire Serial | - | - | 2B 8B | - | - | - | HH:MM:SS | YY-MM-DD-dd | 1μA @ 3V | - | - | - | - | - | Alarm, NVRAM, RAM, Trickle Charger | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV-1805-C3-32.768KHZ-2PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 10-VCDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 1.5V~3.6V | - | - | 260 | - | - | - | 40 | - | - | - | - | I2C | - | - | 256B | - | - | - | HH:MM:SS:hh | YY-MM-DD-dd | 0.08μA @ 3V | - | - | - | - | - | Alarm, RAM, Trickle Charger, Watchdog Timer | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV-8063-C7-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 8-WCDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 0.9V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | SPI, 3-Wire Serial | - | - | - | - | - | - | HH:MM:SS | YY-MM-DD-dd | 240nA @ 3V | - | - | - | - | - | Alarm, Leap Year, RAM | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV-8523-C3-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 10-VCDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 1.2V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | I2C, 2-Wire Serial | - | - | - | - | - | - | HH:MM:SS | YY-MM-DD-dd | 180nA @ 3V | - | - | - | - | - | Alarm, Leap Year, Watchdog Timer | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV-8564-C3-32.768KHZ-20PPM-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 10-VCDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 1V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | I2C | - | - | - | - | - | - | HH:MM:SS | YY-MM-DD-dd | 350nA @ 3V | - | - | - | - | - | Alarm, Leap Year | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV-3029-C3-32.768KHZ-OPTION-B-TA-QC Micro Crystal AG | In Stock | - | Datasheet | 2 Weeks | Surface Mount | 10-VCDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200 | - | Active | 1 (Unlimited) | - | - | - | Clock/Calendar | Gold Flash (Au) | - | - | 1.3V~5.5V | - | - | 260 | - | - | - | 40 | - | - | - | - | I2C, 2-Wire Serial | - | - | 2B 8B | - | - | - | HH:MM:SS | YY-MM-DD-dd | 1μA @ 3V | - | - | - | - | - | Alarm, NVRAM, RAM, Trickle Charger | - | - | - | - | - | ROHS3 Compliant |