- Ihs Manufacturer
- Part Life Cycle Code
- Programmable Logic Type
- Reach Compliance Code
- HTS Code
- Package Description
- ECCN Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
Attribute column
Manufacturer
Micro Crystal Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Capacitors series | Case - inch | Case - mm | Clock Frequency-Max | Ihs Manufacturer | Kind of capacitor | Mounting | Noal resistance | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of capacitor | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Dielectric | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Saturation Current | Total Dose | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1280-PQ160I Microsemi Corporation | In Stock | - | Datasheet | YES | 160 | - | - | - | 44.8 MHz | MICROSEMI CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | - | No | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | S-PQFP-G160 | 140 | Not Qualified | - | INDUSTRIAL | 140 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 1232 | - | - | - | - | - | - | ||
![]() RTAX2000SL-CQ256EV Microsemi Corporation | In Stock | - | - | YES | 256 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-256 | TPAK256,3SQ,20 | SQUARE | FLATPACK | Obsolete | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | e0 | 9A515.E | Tin/Lead (Sn/Pb) | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | 225 | 0.5 mm | compliant | 20 | - | S-CQFP-F256 | 684 | Not Qualified | - | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.11 ns | 21504 | - | 2000000 | - | - | - | 36 mm | 36 mm | ||
![]() RTAX2000S-1LG624PROTO Microsemi Corporation | In Stock | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | 9A515.E | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | ||
![]() AX1000-1CG624M Microsemi Corporation | In Stock | - | - | NO | 624 | - | - | - | 763 MHz | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, CGA624,25X25,50 | CGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | - | PERPENDICULAR | UNSPECIFIED | - | 1.27 mm | unknown | - | - | S-CPGA-X624 | 418 | Not Qualified | - | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 5.41 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.84 ns | 12096 | 18144 | 1000000 | - | - | - | 32.5 mm | 32.5 mm | ||
![]() RTAX2000S-CG1152E Microsemi Corporation | In Stock | - | - | NO | 1152 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, CGA1152,34X34,40 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | - | S-CPGA-X1152 | 684 | Not Qualified | - | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | 1.11 ns | 21504 | 32256 | 2000000 | - | - | - | 35 mm | 35 mm | ||
![]() RTAX2000D-CGD1272EV Microsemi Corporation | In Stock | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | 9A515.E | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | ||
![]() RTAX2000SL-1CG1152EV Microsemi Corporation | In Stock | - | - | NO | 1152 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Obsolete | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | compliant | NOT SPECIFIED | - | S-CPGA-X1152 | - | Not Qualified | - | MILITARY | - | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 0.95 ns | 21504 | - | 2000000 | - | - | - | 35 mm | 35 mm | ||
![]() RTAX1000SL-CQ352E Microsemi Corporation | In Stock | - | - | YES | 352 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | QFF, TPAK352,2.9SQ,20 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | e0 | 9A515.E | TIN LEAD | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-CQFP-F352 | 418 | Not Qualified | - | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.11 ns | 12096 | - | 1000000 | - | - | - | 48 mm | 48 mm | ||
![]() RT1280A-1CQ172B Microsemi Corporation | In Stock | - | Datasheet | YES | 172 | - | - | - | 60 MHz | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | QFF, TPAK172,2.5SQ,25 | TPAK172,2.5SQ,25 | SQUARE | FLATPACK | Obsolete | - | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | 3A001.A.2.C | TIN LEAD | 20000 PLD EQUIVALENT GATES AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | - | 0.635 mm | compliant | - | - | S-CQFP-F172 | 140 | Not Qualified | - | MILITARY | 140 | 1232 CLBS, 24000 GATES | 2.9464 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 5.2 ns | 1232 | 1232 | 24000 | - | 10k Rad(Si) V | - | 29.972 mm | 29.972 mm | ||
![]() RTAX2000S-1LG1152E Microsemi Corporation | In Stock | - | - | YES | 1152 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA1152,34X34,40 | LGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | BOTTOM | NO LEAD | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | - | S-CBGA-N1152 | 684 | Not Qualified | - | MILITARY | 684 | 21504 CLBS, 2000000 GATES | - | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | 0.95 ns | 21504 | 32256 | 2000000 | - | - | - | 35 mm | 35 mm | ||
![]() RTAX2000SL-1CGS624E Microsemi Corporation | In Stock | - | Datasheet | YES | 624 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, | - | SQUARE | GRID ARRAY | Transferred | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | BOTTOM | UNSPECIFIED | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | S-CBGA-X624 | - | Not Qualified | - | MILITARY | - | 21504 CLBS, 2000000 GATES | 5.37 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 0.95 ns | 21504 | - | 2000000 | - | - | - | 32.5 mm | 32.5 mm | ||
![]() RTAX1000SL-1LG624EV Microsemi Corporation | In Stock | - | - | YES | 624 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA-624 | LGA(UNSPEC) | SQUARE | GRID ARRAY | Obsolete | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | 9A515.E | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | - | S-CBGA-N624 | 418 | Not Qualified | - | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 0.95 ns | 12096 | - | 1000000 | - | - | - | 32.5 mm | 32.5 mm | ||
![]() RTSX32SU-1CQ208EV Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | - | - | - | 310 MHz | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, TPAK208,2.9SQ,20 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Transferred | QFP | - | - | 2.75 V | 2.25 V | 2.5 V | - | - | 3A001.A.2.C | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | - | 0.5 mm | compliant | - | 208 | S-CQFP-F208 | 173 | Not Qualified | - | MILITARY | 173 | 2880 CLBS, 48000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 Class V | 1.2 ns | 2880 | 2880 | 48000 | - | 100k Rad(Si) V | - | 29.21 mm | 29.21 mm | ||
![]() RTSX32SU-1CQ84EV Microsemi Corporation | In Stock | - | Datasheet | YES | 84 | - | - | - | 310 MHz | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, TPAK84,1.63SQ,25 | TPAK84,1.63SQ,25 | SQUARE | FLATPACK, GUARD RING | Transferred | QFP | - | No | 2.75 V | 2.25 V | 2.5 V | - | - | 3A001.A.2.C | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | NOT SPECIFIED | 0.635 mm | unknown | NOT SPECIFIED | 84 | S-CQFP-F84 | 62 | Not Qualified | - | MILITARY | 62 | 2880 CLBS, 48000 GATES | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 Class V | 1.2 ns | 2880 | 2880 | 48000 | - | 100k Rad(Si) V | - | 16.51 mm | 16.51 mm | ||
![]() RTAX2000S-1CG1152E Microsemi Corporation | In Stock | - | - | NO | 1152 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, CGA1152,34X34,40 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | - | S-CPGA-X1152 | 684 | Not Qualified | - | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | 0.95 ns | 21504 | 32256 | 2000000 | - | - | - | 35 mm | 35 mm | ||
![]() RTAX1000S-CQ352B Microsemi Corporation | In Stock | - | - | YES | 352 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | QFF, TPAK352,2.9SQ,20 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | e0 | 9A515.E | TIN LEAD | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-CQFP-F352 | 516 | Not Qualified | - | MILITARY | 516 | 12096 CLBS, 1000000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 1.11 ns | 12096 | 18144 | 1000000 | - | - | - | 48 mm | 48 mm | ||
![]() A3P1000-FG484M Microsemi FPGA & SoC | In Stock | - | - | YES | 484 | GCQ | 0201 | 0603 | - | MICROSEMI SOC PRODUCTS GROUP | MLCC | SMD | NCmin | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | IP67 | - | 1.575 V | 1.425 V | 1.5 V | ceramic | e0 | - | TIN LEAD | - | 8542.39.00.01 | 6.7pF | BOTTOM | BALL | - | 1 mm | unknown | - | 484 | S-PBGA-B484 | - | - | C0G (NP0) | - | - | 24576 CLBS, 1000000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 24576 | - | 1000000 | 3 | - | 18 mm | 23 mm | 23 mm | ||
![]() RTSX72SU-CQ208E Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | - | - | - | 310 MHz | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | HGQFF | HGQFF, TPAK208,2.9SQ,20 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, GUARD RING | Transferred | QFP | - | No | 2.75 V | 2.25 V | 2.5 V | - | - | 3A001.A.2.C | - | 72000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 208 | S-CQFP-F208 | 360 | Not Qualified | - | MILITARY | 360 | 6036 CLBS, 108000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.4 ns | 6036 | 6036 | 108000 | - | - | - | 29.21 mm | 29.21 mm | ||
![]() RTSX32SU-CQ208E Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | - | - | - | 310 MHz | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, TPAK208,2.9SQ,20 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Transferred | QFP | - | No | 2.75 V | 2.25 V | 2.5 V | - | - | 3A001.A.2.C | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 208 | S-CQFP-F208 | 227 | Not Qualified | - | MILITARY | 227 | 2880 CLBS, 48000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.4 ns | 2880 | 2880 | 48000 | - | - | - | 29.21 mm | 29.21 mm | ||
![]() RTAX2000S-1CQ352B Microsemi Corporation | In Stock | - | - | YES | 352 | - | - | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | QFF, TPAK352,2.9SQ,20 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | - | - | No | 1.575 V | 1.425 V | 1.5 V | - | e0 | 9A515.E | TIN LEAD | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-CQFP-F352 | 684 | Not Qualified | - | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 21504 | 32256 | 2000000 | - | - | - | 48 mm | 48 mm |