- Ihs Manufacturer
- Part Life Cycle Code
- Programmable Logic Type
- Reach Compliance Code
- HTS Code
- Package Description
- ECCN Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
Attribute column
Manufacturer
Micro Crystal Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Total Dose | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTSX32SU-1CQ208E Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | 310 MHz | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, TPAK208,2.9SQ,20 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Transferred | QFP | No | 2.75 V | 2.25 V | 2.5 V | e0 | 3A001.A.2.C | TIN LEAD | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | 225 | 0.5 mm | unknown | 20 | 208 | S-CQFP-F208 | 227 | Not Qualified | MILITARY | 227 | 2880 CLBS, 48000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.2 ns | 2880 | 2880 | 48000 | - | 29.21 mm | 29.21 mm | ||
![]() RT54SX32S-1CQ208E Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | 238 MHz | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC | GQFF | GQFF, TPAK208,2.9SQ,20 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Transferred | - | No | - | - | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-XQFP-F208 | 173 | Not Qualified | MILITARY | 173 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 38535V;38534K;883S | - | - | 2880 | - | - | - | - | ||
![]() RT54SX32S-1CQ208B Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | 238 MHz | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC | GQFF | GQFF, TPAK208,2.9SQ,20 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Transferred | - | No | - | - | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-XQFP-F208 | 173 | Not Qualified | MILITARY | 173 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 38535Q/M;38534H;883B | - | - | 2880 | - | - | - | - | ||
![]() RTSX72SU-1CQ208B Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | 310 MHz | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | HGQFF | HGQFF, TPAK208,2.9SQ,20 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, GUARD RING | Transferred | QFP | No | 2.75 V | 2.25 V | 2.5 V | e0 | 3A001.A.2.C | - | 72000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | 225 | 0.5 mm | unknown | 20 | 208 | S-CQFP-F208 | 360 | Not Qualified | MILITARY | 360 | 6036 CLBS, 108000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 1.2 ns | 6036 | 6036 | 108000 | 100k Rad(Si) V | 29.21 mm | 29.21 mm | ||
![]() A54SX72A-1CQ256I Microsemi Corporation | In Stock | - | Datasheet | YES | 256 | - | MICROSEMI CORP | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | QFF | QFF, | - | SQUARE | FLATPACK | Transferred | - | - | 2.75 V | 2.25 V | 2.5 V | - | - | - | 72000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | compliant | - | - | S-CQFP-F256 | - | Not Qualified | INDUSTRIAL | - | 6036 CLBS, 108000 GATES | 2.69 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.1 ns | 6036 | - | 108000 | - | 36 mm | 36 mm | ||
![]() RTAX2000SL-CGS624E Microsemi Corporation | In Stock | - | Datasheet | YES | 624 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, CGA624,25X25,50 | CGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | - | 1.575 V | 1.425 V | 1.5 V | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | UNSPECIFIED | - | 1.27 mm | compliant | - | - | S-CBGA-X624 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 5.37 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.11 ns | 21504 | - | 2000000 | - | 32.5 mm | 32.5 mm | ||
![]() RTAX2000S-1CG1152PROTO Microsemi Corporation | In Stock | - | - | YES | 1152 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | , | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | - | 1.575 V | 1.425 V | 1.5 V | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | UNSPECIFIED | - | 1 mm | compliant | - | - | S-CBGA-X1152 | 684 | - | - | 684 | 21504 CLBS, 2000000 GATES | 5.935 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 0.93 ns | 21504 | 32256 | 2000000 | 300k Rad(Si) V | 35 mm | 35 mm | ||
![]() RTAX250S-1CQ352B Microsemi Corporation | In Stock | - | - | YES | 352 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | QFF, TPAK352,2.9SQ,20 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | e0 | 9A515.E | TIN LEAD | 30000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-CQFP-F352 | 248 | Not Qualified | MILITARY | 248 | 2816 CLBS, 250000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 2816 | 4224 | 250000 | - | 48 mm | 48 mm | ||
![]() RTSX32SU-CQ208EV Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | 310 MHz | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, TPAK208,2.9SQ,20 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Transferred | QFP | No | 2.75 V | 2.25 V | 2.5 V | - | 3A001.A.2.C | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 208 | S-CQFP-F208 | 173 | Not Qualified | MILITARY | 173 | 2880 CLBS, 48000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 Class V | 1.4 ns | 2880 | 2880 | 48000 | 100k Rad(Si) V | 29.21 mm | 29.21 mm | ||
![]() APA600-PQG208IX95 Microsemi Corporation | In Stock | - | Datasheet | YES | 208 | - | MICROSEMI CORP | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Transferred | - | Yes | 2.7 V | 2.3 V | 2.5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 245 | 0.5 mm | compliant | 30 | - | S-PQFP-G208 | - | Not Qualified | INDUSTRIAL | - | - | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 29.21 mm | 29.21 mm | ||
![]() RTAX2000SL-1CG1152B Microsemi Corporation | In Stock | - | - | NO | 1152 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | - | S-CPGA-X1152 | - | Not Qualified | MILITARY | - | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 21504 | - | 2000000 | - | 35 mm | 35 mm | ||
![]() RTAX1000SL-LG624E Microsemi Corporation | In Stock | - | - | YES | 624 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | 9A515.E | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | S-CBGA-N624 | 418 | Not Qualified | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.11 ns | 12096 | - | 1000000 | - | 32.5 mm | 32.5 mm | ||
![]() RTAX250SL-CG624E Microsemi Corporation | In Stock | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | - | - | - | 9A515.E | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | ||
![]() RTAX4000S-LG1272PROTO Microsemi Corporation | In Stock | - | - | YES | 1272 | - | MICROSEMI CORP | - | 125 °C | -55 °C | UNSPECIFIED | LGA | - | LGA1272,36X36,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | 9A515.E | - | 500000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | - | S-XBGA-N1272 | 840 | - | - | 840 | 40320 CLBS, 4000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.1 ns | 40320 | 60480 | 4000000 | 300k Rad(Si) V | 37.5 mm | 37.5 mm | ||
![]() RTAX1000SL-1LG624B Microsemi Corporation | In Stock | - | - | YES | 624 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | 9A515.E | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | S-CBGA-N624 | 418 | Not Qualified | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 12096 | - | 1000000 | - | 32.5 mm | 32.5 mm | ||
![]() RTAX4000D-LGD1272B Microsemi Corporation | In Stock | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | - | - | Transferred | - | No | - | - | - | - | 9A515.E | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | ||
![]() RTAX2000S-CQ256B Microsemi Corporation | In Stock | - | - | YES | 256 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | QFF, TPAK256,3SQ,20 | TPAK256,3SQ,20 | SQUARE | FLATPACK | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | e0 | 9A515.E | TIN LEAD | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-CQFP-F256 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 1.11 ns | 21504 | 32256 | 2000000 | - | 36 mm | 36 mm | ||
![]() RTAX1000SL-1LG624E Microsemi Corporation | In Stock | - | - | YES | 624 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | 9A515.E | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | S-CBGA-N624 | 418 | Not Qualified | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 0.95 ns | 12096 | - | 1000000 | - | 32.5 mm | 32.5 mm | ||
![]() A1425A-PG133B Microsemi Corporation | In Stock | - | Datasheet | NO | 133 | 125 MHz | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | HPGA | HERMETIC SEALED, CERAMIC, PGA-133 | - | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | - | 3A001.A.2.C | - | - | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | - | S-CPGA-P133 | - | - | MILITARY | - | 310 CLBS, 2500 GATES | 8.13 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 | 3 ns | 310 | - | 2500 | - | 34.544 mm | 34.544 mm | ||
![]() RTAX2000S-1LG624B Microsemi Corporation | In Stock | - | - | YES | 624 | - | MICROSEMI CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA624,25X25,50 | LGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | 9A515.E | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | S-CBGA-N624 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 21504 | 32256 | 2000000 | - | 32.5 mm | 32.5 mm |