- Ihs Manufacturer
- Part Life Cycle Code
- Programmable Logic Type
- Reach Compliance Code
- HTS Code
- Package Description
- ECCN Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
Attribute column
Manufacturer
Micro Crystal Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Total Dose | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTAX2000SL-CG1152B Microsemi Corporation | In Stock | - | - | NO | 1152 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | - | S-CPGA-X1152 | - | Not Qualified | MILITARY | - | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 1.11 ns | 21504 | - | 2000000 | - | 35 mm | 35 mm | ||
![]() RTAX4000D-CQ352E Microsemi Corporation | In Stock | - | - | YES | 352 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC | GQFF | - | TPAK352,2.9SQ,20 | SQUARE | FLATPACK, GUARD RING | Transferred | - | No | - | - | - | 9A515.E | - | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-XQFP-F352 | 840 | Not Qualified | MILITARY | 840 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 38535V;38534K;883S | - | - | 55440 | - | - | - | - | ||
![]() RTAX1000S-LG624E Microsemi Corporation | In Stock | - | - | YES | 624 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA624,25X25,50 | LGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | S-CBGA-N624 | 516 | Not Qualified | MILITARY | 516 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | 1.11 ns | 12096 | 18144 | 1000000 | - | 32.5 mm | 32.5 mm | ||
![]() RTSX32SU-1CC256E Microsemi FPGA & SoC | In Stock | - | - | YES | 256 | - | MICROSEMI SOC PRODUCTS GROUP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | CERAMIC, CCLG-256 | - | SQUARE | GRID ARRAY | Active | BGA | - | 2.75 V | 2.25 V | 2.5 V | - | 32000 TYPICAL GATES AVAILABLE | - | BOTTOM | BUTT | - | 1 mm | unknown | - | 256 | S-CBGA-B256 | - | - | MILITARY | - | 2880 CLBS, 48000 GATES | 1.778 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.2 ns | 2880 | - | 48000 | - | 17 mm | 17 mm | ||
![]() RTAX2000S-CQ256PROTO Microsemi FPGA & SoC | In Stock | - | - | YES | 256 | - | MICROSEMI SOC PRODUCTS GROUP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, | - | SQUARE | FLATPACK, GUARD RING | Transferred | - | - | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-CQFP-F256 | - | - | MILITARY | - | 21504 CLBS, 2000000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.1 ns | 21504 | - | 2000000 | - | 36 mm | 36 mm | ||
![]() RTAX2000D-CGD1272PROTO Microsemi Corporation | In Stock | - | - | - | - | - | MICROSEMI CORP | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | 9A515.E | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | ||
![]() RTSX32SU-CQ256PROTO Microsemi Corporation | In Stock | - | Datasheet | YES | 256 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, | - | SQUARE | FLATPACK, GUARD RING | Transferred | QFP | - | 2.75 V | 2.25 V | 2.5 V | 3A001.A.2.C | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | compliant | - | 256 | S-CQFP-F256 | - | Not Qualified | MILITARY | - | 2880 CLBS, 48000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.4 ns | 2880 | - | 48000 | - | 36 mm | 36 mm | ||
![]() RTSX32SU-CQ256EV Microsemi FPGA & SoC | In Stock | - | Datasheet | YES | 256 | - | MICROSEMI SOC PRODUCTS GROUP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | CERAMIC, QFP-256 | - | SQUARE | FLATPACK, GUARD RING | Active | QFP | - | 2.75 V | 2.25 V | 2.5 V | - | 32000 TYPICAL GATES AVAILABLE | - | QUAD | FLAT | - | 0.5 mm | unknown | - | 256 | S-CQFP-F256 | - | - | MILITARY | - | 2880 CLBS, 48000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 Class V | 1.4 ns | 2880 | - | 48000 | 100k Rad(Si) V | 36 mm | 36 mm | ||
![]() RTAX2000S-CG1152PROTO Microsemi Corporation | In Stock | - | - | YES | 1152 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | , | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | - | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | UNSPECIFIED | - | 1 mm | compliant | - | - | S-CBGA-X1152 | 684 | - | - | 684 | 21504 CLBS, 2000000 GATES | 5.935 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.1 ns | 21504 | 32256 | 2000000 | 300k Rad(Si) V | 35 mm | 35 mm | ||
![]() RTAX2000SL-1CGS624B Microsemi Corporation | In Stock | - | Datasheet | YES | 624 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, | - | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | UNSPECIFIED | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | S-CBGA-X624 | - | Not Qualified | MILITARY | - | 21504 CLBS, 2000000 GATES | 5.37 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 21504 | - | 2000000 | - | 32.5 mm | 32.5 mm | ||
![]() A500K180-BG456 Microsemi Corporation | In Stock | - | Datasheet | YES | 456 | 250 MHz | MICROSEMI CORP | 70 °C | - | PLASTIC/EPOXY | BGA | - | BGA456,26X26,50 | SQUARE | GRID ARRAY | Obsolete | - | No | 2.7 V | 2.3 V | 2.5 V | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | S-PBGA-B456 | 362 | Not Qualified | COMMERCIAL | 362 | 18432 CLBS, 150000 GATES | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 18432 | 150000 | - | - | - | ||
![]() RTAX1000S-LG624PROTO Microsemi FPGA & SoC | In Stock | - | - | YES | 624 | - | MICROSEMI SOC PRODUCTS GROUP | 125 °C | -55 °C | UNSPECIFIED | LGA | , | LGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | - | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | - | 1.27 mm | unknown | - | - | S-XBGA-N624 | 418 | - | - | 418 | 12096 CLBS, 1000000 GATES | 3.05 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.1 ns | 12096 | 18144 | 1000000 | 300k Rad(Si) V | 32.5 mm | 32.5 mm | ||
![]() RTAX1000S-LG624EV Microsemi Corporation | In Stock | - | - | YES | 624 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA-624 | LGA(UNSPEC) | SQUARE | GRID ARRAY | Obsolete | - | No | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | - | S-CBGA-N624 | 418 | Not Qualified | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.11 ns | 12096 | - | 1000000 | - | 32.5 mm | 32.5 mm | ||
![]() RTAX2000SL-CG1152E Microsemi Corporation | In Stock | - | - | NO | 1152 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CGA, | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | - | S-CPGA-X1152 | - | Not Qualified | MILITARY | - | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.11 ns | 21504 | - | 2000000 | - | 35 mm | 35 mm | ||
![]() RTAX2000SL-LG624EV Microsemi Corporation | In Stock | - | - | YES | 624 | - | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA-624 | LGA(UNSPEC) | SQUARE | GRID ARRAY | Obsolete | - | No | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | - | S-CBGA-N624 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.11 ns | 21504 | - | 2000000 | - | 32.5 mm | 32.5 mm | ||
![]() RTSX32SU-CQ84E Microsemi Corporation | In Stock | - | Datasheet | YES | 84 | 310 MHz | MICROSEMI CORP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, TPAK84,1.63SQ,25 | TPAK84,1.63SQ,25 | SQUARE | FLATPACK, GUARD RING | Transferred | QFP | No | 2.75 V | 2.25 V | 2.5 V | 3A001.A.2.C | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | NOT SPECIFIED | 0.635 mm | unknown | NOT SPECIFIED | 84 | S-CQFP-F84 | 227 | Not Qualified | MILITARY | 227 | 2880 CLBS, 48000 GATES | 2.4 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.4 ns | 2880 | 2880 | 48000 | - | 16.51 mm | 16.51 mm | ||
![]() RTAX1000S-CG624PROTO Microsemi FPGA & SoC | In Stock | - | - | YES | 624 | - | MICROSEMI SOC PRODUCTS GROUP | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | , | CGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | - | 1.575 V | 1.425 V | 1.5 V | 9A515.E | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | UNSPECIFIED | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | S-CBGA-X624 | 418 | - | - | 418 | 12096 CLBS, 1000000 GATES | 5.41 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.1 ns | 12096 | 18144 | 1000000 | 300k Rad(Si) V | 32.5 mm | 32.5 mm |