- Package
- RoHS
- CPU Core
- Program Memory Type
- Program Storage Size
- RAM Size
- Operating Voltage Range
- Watchdog
- 16Bit Timer
- GPIO Ports Number
- UART/USART
- Peripheral/Function
Attribute column
Manufacturer
Micro Crystal Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | GPIO Ports Number | I2C | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | RoHS | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC8A8K64D4-45I-LQFP48 STC Micro | In Stock | - | - | - | - | - | 51Series | - | - | - | - | - | - | - | Tray | - | 64KB | - | true | - | - | FLASH | - | - | - | ||
![]() MM32F0131C6P MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8A4K32S2A12-28I-LQFP48 STC Micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() SC95F8616P44R SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8H3K32S2-45I-TSSOP20 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8H3K48S2-45I-LQFP32 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8H1K24-36I-QFN32 STC Micro | In Stock | - | - | 5 | 10bit | Yes | 51Series | - | 29 | 1 | Yes | Yes | Yes | 1.9V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 24KB | 16bit | true | Yes | 1.25KB | FLASH | -40℃~+85℃ | 2 | 1 | ||
![]() MM32F0010A1T MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() MM32SPIN05PT MindMotion Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() MM32F0040B1N MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | ||
![]() MM32SPIN07PF MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() MM32SPINEBK MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() MM32F0020B1N MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | ||
![]() MM32F0163D6P MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC15W1K24S-35I-LQFP32 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8H3K64S2-45I-TSSOP20 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8G1K17-38I-SOP16 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() IAP15L2K61S2-28I-LQFP44 STC Micro | In Stock | - | - | 3 | 10bit | Yes | 51Series | - | 42 | - | - | Yes | Yes | 2.4V~3.6V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 61KB | - | true | Yes | 2KB | FLASH | -40℃~+85℃ | 2 | 1 | ||
![]() IAP11F60XE-35I-LQFP44 STC Micro | In Stock | - | - | - | - | - | 51Series | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC90C514AD-40I-LQFP44 STC Micro | In Stock | - | - | 3 | 10bit | - | 51Series | 40MHz | 39 | - | - | - | - | 3.8V~5.5V | Tray | Watchdog | 56KB | - | true | Yes | 4.25KB | FLASH | -40℃~+85℃ | 1 | - |