- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- uPs/uCs/Peripheral ICs Type
- Rohs Code
- Terminal Finish
- JESD-609 Code
- Bit Size
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
Micro Crystal Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Weight | Number of Terminals | Bundle Center to Mounting Center | Button color | Capacitors series | Case - inch | Case - mm | Ihs Manufacturer | Kind of capacitor | Mounting | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Relative humidity | Rohs Code | ROM(word) | Rotation speed | Supply Voltage-Nom | Switching cycles (electrical) | Terals | Type of capacitor | Tolerance | JESD-609 Code | Type | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Coil Type | ROM Programmability | Pressure | Performance | Contacts | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM78P259NSO14J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | PBT (UL94V-0) | 4 g | - | - | - | KGM | 1210 | 3225 | ELAN MICROELECTRONICS CORP | MLCC | SMD | 24 V | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | 15...90 % | Yes | - | 7000 rpm | - | - | wiredmin | ceramic | ±10% | e3 | DC squirrel cage fan type RQU | TIN | 8542.31.00.01 | 0.1nF | - | - | - | 10 mm | unknown | - | - | - | C0G (NP0) | - | - | MICROCONTROLLER | - | - | - | - | 1.23 mmH2O | 3.9CFM (0.09 m3/min) | - | - | 30 mm | 30 mm | ||
![]() EM78P520NL48S ELAN Microelectronics Corp | In Stock | - | Datasheet | YES | - | - | 48 | 8192 | black | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Contact Manufacturer | - | - | - | Yes | - | - | - | ≥200000 | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | 0.5 mm | - | unknown | - | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | 16 MHz | - | - | 8 | 272 | MROM | - | - | 2S | 18 mm | - | - | ||
![]() LM3S1607-IQR50 Luminary Micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | LUMINARY MICRO INC | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P345NMJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P809NMJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | TIN | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P5841P ELAN Microelectronics Corp | In Stock | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.6 | DIP20,.6 | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | 144 | - | - | 4096 | - | 5 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | 20 | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | 3.58 MHz | - | 2.5 mA | 8 | - | UVPROM | - | - | - | - | - | - | ||
![]() EM78P447NAPJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78F651NSO14J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78F652ND16J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P418NM ELAN Microelectronics Corp | In Stock | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | 144 | - | - | 4096 | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 1.27 mm | - | unknown | 20 | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | 20 MHz | - | 3.5 mA | 8 | - | UVPROM | - | - | - | - | - | - | ||
![]() EM78F665NSO28J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | TIN | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P258NM ELAN Microelectronics Corp | In Stock | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 80 | - | - | 2048 | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 1.27 mm | - | unknown | 14 | R-PDSO-G14 | Not Qualified | - | INDUSTRIAL | 20 MHz | - | 3.5 mA | 8 | - | UVPROM | - | - | - | - | - | - | ||
![]() EM78F662NSO20J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | TIN | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3S613-IQN50 Luminary Micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | LUMINARY MICRO INC | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P510NAQJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P458AP ELAN Microelectronics Corp | In Stock | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | 84 | - | - | 4096 | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | - | unknown | 20 | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | 20 MHz | - | 4 mA | 8 | - | UVPROM | - | - | - | - | - | - | ||
![]() EM78P567BR ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P468BL44S ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | TIN | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P447NAPJV ELAN Microelectronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P176ND18J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | TIN | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - |