- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- uPs/uCs/Peripheral ICs Type
- Rohs Code
- Terminal Finish
- JESD-609 Code
- Bit Size
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
Micro Crystal Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | On Chip Program ROM Width | CPU Family | ROM Programmability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM78P447NCKJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P259ND18 ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | e3 | TIN | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | ||
![]() EM78P259NSO16AJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | e3 | TIN | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | ||
![]() EM78F652NCMJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P153SP ELAN Microelectronics Corp | In Stock | - | Datasheet | NO | 14 | ELAN MICROELECTRONICS CORP | 12 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | 32 | Yes | 1024 | 5.25 V | 4.75 V | 5 V | - | - | IT ALSO OPERATES AT 8MHZ @3V NOM AND ALSO AT 4MHZ @2.3V NOM SUPPLY | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | COMMERCIAL | 20 MHz | MICROCONTROLLER, RISC | 4 mA | 8 | NO | NO | NO | NO | 13 | - | OTPROM | ||
![]() EM78M612DAP ELAN Microelectronics Corp | In Stock | - | Datasheet | NO | 16 | ELAN MICROELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16(UNSPEC) | DIP16(UNSPEC) | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | 112 | - | 2048 | - | - | 5 V | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | 16 | R-PDIP-T16 | Not Qualified | COMMERCIAL | 12 MHz | - | 20 mA | 8 | - | - | - | - | - | - | EEPROM | ||
![]() EM78P257AM ELAN Microelectronics Corp | In Stock | - | Datasheet | YES | 18 | ELAN MICROELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP18,.4 | SOP18,.4 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | 80 | - | 2048 | - | - | 5 V | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 18 | R-PDSO-G18 | Not Qualified | COMMERCIAL | 20 MHz | - | 4 mA | 8 | - | - | - | - | - | - | UVPROM | ||
![]() NT6861BU Novatek Microelectronics Corp | In Stock | - | Datasheet | NO | 42 | NOVATEK MICROELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Contact Manufacturer | - | 256 | - | 24576 | - | - | 5 V | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.78 mm | unknown | - | - | R-PDIP-T42 | Not Qualified | COMMERCIAL | 8 MHz | - | 20 mA | 8 | - | - | - | - | - | 6502 | MROM | ||
![]() EM78P372NSO18J ELAN Microelectronics Corp | In Stock | - | Datasheet | YES | 18 | ELAN MICROELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP18,.4 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | 80 | Yes | 2048 | - | - | - | - | PURE TIN | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G18 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 3 mA | 8 | - | - | - | - | - | - | UVPROM | ||
![]() EM78P5840ND18J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P260NKM ELAN Microelectronics Corp | In Stock | - | Datasheet | YES | 20 | ELAN MICROELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | 80 | - | 2048 | - | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 20 MHz | - | 3.5 mA | 8 | - | - | - | - | - | - | UVPROM | ||
![]() EM78P510NBQJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P911AAQ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P143MS10S ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | e3 | TIN | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | ||
![]() EM78P346NPJ ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P173NSO14 ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | e3 | TIN | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | ||
![]() EM78P468BL64S ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | e3 | TIN | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | ||
![]() EM78P163ND16J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P156ELKM ELAN Microelectronics Corp | In Stock | - | Datasheet | YES | 20 | ELAN MICROELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Contact Manufacturer | SSOP | 48 | Yes | 1024 | - | - | - | e3 | TIN | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL | 20 MHz | - | 4 mA | 8 | - | - | - | - | - | - | UVPROM | ||
![]() EM78P259ND14J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | ELAN MICROELECTRONICS CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | Yes | - | - | - | - | e3 | TIN | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - |