- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- HTS Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Supply Voltage-Nom
- Surface Mount
Attribute column
Manufacturer
Micro Crystal Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UM6845EA United Microelectronics Corporation | In Stock | - | Datasheet | NO | 40 | - | UNITED MICROELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EUM6861AJIR1 Eutech Microelectronics Inc | In Stock | - | Datasheet | - | - | - | EUTECH MICROELECTRONICS INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCMP1852P Hughes Microelectronics | In Stock | - | Datasheet | NO | 24 | - | HUGHES MICROELECTRONICS | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 10.5 V | 4 V | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | 5.72 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 32.258 mm | 15.24 mm | ||
![]() TVGA8900D Trident Microsystems Inc | In Stock | - | Datasheet | YES | 160 | - | TRIDENT MICROSYSTEMS INC | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | - | - | - | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.635 mm | unknown | - | S-PQFP-G160 | Not Qualified | COMMERCIAL | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMB361 JMicron Technology Corporation | In Stock | - | Datasheet | - | - | - | JMICRON TECHNOLOGY CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G65SC51PE-3 California Micro Devices | In Stock | - | Datasheet | YES | 28 | 3 MHz | CALIFORNIA MICRO DEVICES CORP | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | 28 | S-PQCC-J28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 6 mA | 4.57 mm | 2 | - | NO | NO | 8 | - | 0 | 1 | 6500; 6800 | - | 0.002288818359375 MBps | - | - | - | ASYNC, BIT | - | NRZ | 11.5062 mm | 11.5062 mm | ||
![]() AU6388 Alcor Micro Corp | In Stock | - | Datasheet | - | - | - | ALCOR MICRO CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STP2016QFP Sun Microsystems Inc | In Stock | - | Datasheet | YES | 100 | - | SUN MICROSYSTEMS INC | - | 55 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | 100 MHz | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() F68-25A ZF Micro Solutions, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AU6337-GBL Alcor Micro Corp | In Stock | - | Datasheet | - | - | - | ALCOR MICRO CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMC250 JMicron Technology Corporation | In Stock | - | Datasheet | - | - | - | JMICRON TECHNOLOGY CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO3350AEN20 Dioo Microcircuits Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BQ3285S Benchmarq Microelectronics Inc | In Stock | - | Datasheet | YES | 24 | 0.032 MHz | BENCHMARQ MICROELECTRONICS INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | - | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | SELECTABLE INTEL/MOTOROLA TIMING; RAM CLEAR I/P; DAYLIGHT SAVING OPTION | - | DUAL | GULL WING | 1.27 mm | unknown | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | - | TIMER, REAL TIME CLOCK | - | 15 mA | - | - | - | - | - | 8 | 0.008192 MHz | 114 | - | - | 8 | - | SECONDS | Y | YES | - | PARALLEL, MUXED BUS | - | - | - | ||
![]() SED1330FBB Micro Electronics Corporation | In Stock | - | Datasheet | YES | 60 | 10 MHz | MICRO ELECTRONICS LTD | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | unknown | 60 | S-PQFP-G60 | Not Qualified | COMMERCIAL EXTENDED | - | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | - | - | 1 | - | - | - | 8 | - | - | - | 68 SERIES; 80 SERIES | - | - | - | - | - | - | - | - | - | - | ||
![]() EUM6804SIR1 Eutech Microelectronics Inc | In Stock | - | Datasheet | - | - | - | EUTECH MICROELECTRONICS INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI0646 California Micro Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-3032-C7-TA-QC-MG01 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AU6367 Alcor Micro Corp | In Stock | - | Datasheet | - | - | - | ALCOR MICRO CORP | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-4162-C7-TA-QC-020-MG01 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV-8803-C7-TA-QA-MG03 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |