- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- HTS Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Supply Voltage-Nom
- Surface Mount
Attribute column
Manufacturer
Micro Crystal Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Boundary Scan | External Data Bus Width | Number of Serial I/Os | Communication Protocol | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UM6551A United Microelectronics Corporation | In Stock | - | Datasheet | NO | 28 | UNITED MICROELECTRONICS CORP | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | NO | - | 1 | ASYNC, BIT | - | - | - | ||
![]() STP2220BGA-100 Sun Microsystems Inc | In Stock | - | Datasheet | YES | 327 | SUN MICROSYSTEMS INC | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | 3.45 V | 3.15 V | 3.3 V | - | - | 8542.31.00.01 | BOTTOM | BALL | 1.5 mm | unknown | 327 | S-PBGA-B327 | Not Qualified | COMMERCIAL | MICROPROCESSOR CIRCUIT | - | 2.68 mm | - | - | - | - | - | 35 mm | 35 mm | ||
![]() HS8727 MotionMicro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM20338 JMicron Technology Corporation | In Stock | - | Datasheet | - | - | JMICRON TECHNOLOGY CORP | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM84510FP ELAN Microelectronics Corp | In Stock | - | Datasheet | NO | 16 | ELAN MICROELECTRONICS CORP | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | 5 V | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | OTHER | MICROPROCESSOR CIRCUIT | 1.2 mA | - | - | - | - | - | - | - | - | ||
![]() STP2202ABGA Sun Microsystems Inc | In Stock | - | Datasheet | YES | 320 | SUN MICROSYSTEMS INC | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA320,20X20 | BGA320,20X20 | SQUARE | GRID ARRAY | Obsolete | BGA | - | 3.465 V | 3.135 V | 3.3 V | - | - | 8542.31.00.01 | BOTTOM | BALL | 1.5 mm | unknown | 320 | S-PBGA-B320 | Not Qualified | - | MICROPROCESSOR CIRCUIT | 758 mA | 2.68 mm | - | - | - | - | - | 35 mm | 35 mm | ||
![]() HS8741-21 MotionMicro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PROVIDIA9685 Trident Microsystems Inc | In Stock | - | Datasheet | YES | 208 | TRIDENT MICROSYSTEMS INC | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | MICROPROCESSOR CIRCUIT | - | 4.07 mm | - | - | - | - | - | 28 mm | 28 mm | ||
![]() TVG9470 Trident Microsystems Inc | In Stock | - | Datasheet | - | - | TRIDENT MICROSYSTEMS INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAS7401BV-NGI Microsemi Corporation | In Stock | - | Datasheet | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F68-26A ZF Micro Solutions, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KS152JB4 K-micro | In Stock | - | Datasheet | - | - | KAWASAKI MICROELECTRONICS INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC92031 Hangzhou Silan Microelectronics CO LTD | In Stock | - | Datasheet | YES | 100 | HANGZHOU SILAN MICROELECTRONICS CO LTD | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Contact Manufacturer | - | Yes | - | - | 3.3 V | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.635 mm | compliant | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | - | 330 mA | - | - | - | - | - | - | - | - | ||
![]() KS152JB3 K-micro | In Stock | - | Datasheet | - | - | KAWASAKI MICROELECTRONICS INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH340T WCH Nanjing Qinheng Microelectronics Co Ltd | In Stock | - | Datasheet | - | - | NANJING QINHENG MICROELECTRONICS CO LTD | - | - | - | - | SSOP-20 | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYC16C450-QC Syvantek Microelectronics Corp | In Stock | - | Datasheet | YES | 44 | SYVANTEK MICROELECTRONICS CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Contact Manufacturer | - | No | 5.25 V | 4.75 V | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | NO | - | - | ASYNC, BIT | - | - | - | ||
![]() RV-3129-C3-TB-QA-OPT.B-MG01 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMD330-QGAA1D JMicron Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC1004A Micro Electronics Corporation | In Stock | - | Datasheet | NO | 16 | MICRO ELECTRONICS LTD | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | MODULE | - | 5.5 V | 2.7 V | 5 V | - | - | 8542.31.00.01 | DUAL | PIN/PEG | - | unknown | 16 | R-XDMA-P16 | Not Qualified | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | 8 | - | - | 5 X 7 DOTS | - | - | ||
![]() HS8765U-15 MotionMicro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |