- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- uPs/uCs/Peripheral ICs Type
- Bit Size
- JESD-609 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Equivalence Code
Attribute column
Manufacturer
Micro Crystal Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of External Interrupts | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM78P418NK24J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | , | - | - | - | Contact Manufacturer | - | Yes | - | - | - | e3 | - | TIN | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | MICROPROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME1430LGA-440 Sun Microsystems Inc | In Stock | - | Datasheet | YES | 587 | 66 MHz | SUN MICROSYSTEMS INC | - | CERAMIC, METAL-SEALED COFIRED | BGA | BGA, BGA587,28X28,50 | BGA587,28X28,50 | SQUARE | GRID ARRAY | Obsolete | LGA | - | 1.96 V | 1.84 V | 1.9 V | - | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | 1.27 mm | unknown | 587 | S-CBGA-B587 | Not Qualified | - | 440 MHz | MICROPROCESSOR, RISC | 10500 mA | 64 | 4.35 mm | 32 | YES | NO | 32 | FLOATING POINT | YES | - | - | 37.5 mm | 37.5 mm | ||
![]() HM8350A Hualon Microelectronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G65SC02P-4 California Micro Devices | In Stock | - | Datasheet | NO | 40 | - | CALIFORNIA MICRO DEVICES CORP | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, PDIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 4 MHz | MICROPROCESSOR | 16 mA | 8 | 5.72 mm | 16 | NO | NO | 8 | FIXED POINT | NO | 0 | 2 | - | 15.24 mm | ||
![]() STP1031LGA Sun Microsystems Inc | In Stock | - | Datasheet | YES | 78 | 50 MHz | SUN MICROSYSTEMS INC | - | CERAMIC, METAL-SEALED COFIRED | LGA | CERAMIC, LGA-787 | LGA787,32X32,40 | SQUARE | GRID ARRAY | Obsolete | LGA | No | 2.73 V | 2.52 V | 2.6 V | e0 | 3A991.A.2 | TIN LEAD | 8542.31.00.01 | BOTTOM | NO LEAD | 1 mm | unknown | 787 | S-CBGA-N78 | Not Qualified | - | 250 MHz | MICROPROCESSOR, RISC | 9400 mA | 32 | 4.38 mm | 36 | YES | YES | 128 | FLOATING POINT | YES | 0 | - | 35 mm | 35 mm | ||
![]() SME1701CPGA-400 Sun Microsystems Inc | In Stock | - | Datasheet | NO | 370 | - | SUN MICROSYSTEMS INC | - | CERAMIC | PGA | PGA, PGA370(UNSPEC) | PGA370(UNSPEC) | - | GRID ARRAY | Obsolete | - | - | - | - | - | - | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | unknown | - | - | Not Qualified | - | 400 MHz | MICROPROCESSOR, RISC | - | 64 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME1701PGA-980 Sun Microsystems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P418ND20J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | , | - | - | - | Contact Manufacturer | - | Yes | - | - | - | e3 | - | TIN | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | MICROPROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM78P142SS10J ELAN Microelectronics Corp | In Stock | - | Datasheet | - | - | - | ELAN MICROELECTRONICS CORP | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |