- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Converter Type
- Input Bit Code
- JESD-30 Code
- JESD-609 Code
- Number of Bits
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Micro Crystal Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Linearity Error-Max (EL) | Input Bit Code | Settling Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAS9316D Micro Analog Systems Oy | In Stock | - | Datasheet | NO | 24 | MICRO ANALOG SYSTEMS OY | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | COMMERCIAL | 16 | 4 mA | D/A CONVERTER | 0.012% | BINARY, OFFSET BINARY | - | ||
![]() HM86171 Hualon Microelectronics Corp | In Stock | - | Datasheet | - | - | HUALON MICROELECTRONICS CORP | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() MAS9316N Micro Analog Systems Oy | In Stock | - | Datasheet | NO | 24 | MICRO ANALOG SYSTEMS OY | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | 16 | 4 mA | D/A CONVERTER | 0.006% | OFFSET BINARY | 2 µs | ||
![]() TKD8001 Trident Microsystems Inc | In Stock | - | Datasheet | - | - | TRIDENT MICROSYSTEMS INC | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() MAS7A103 Micro Analog Systems Oy | In Stock | - | Datasheet | NO | 14 | MICRO ANALOG SYSTEMS OY | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14(UNSPEC) | DIP14(UNSPEC) | RECTANGULAR | IN-LINE | Contact Manufacturer | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | - | unknown | R-PDIP-T14 | Not Qualified | COMMERCIAL | 14 | - | D/A CONVERTER | - | 2''S COMPLEMENT | - | ||
![]() MAS9316Q Micro Analog Systems Oy | In Stock | - | Datasheet | NO | 24 | MICRO ANALOG SYSTEMS OY | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | 15 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | COMMERCIAL | 16 | 4 mA | D/A CONVERTER | 0.012% | BINARY, OFFSET BINARY | - | ||
![]() DAC3808 Intech Inc Microcircuits Div | In Stock | - | Datasheet | - | - | INTECH INC MICROCIRCUITS DIV | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() RH7902B RONGHE Microelectronics | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC0405H Intech Inc Microcircuits Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |