- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Case
- Data transfer rate
- Kind of channel
- Kind of integrated circuit
- Mounting
- Type of integrated circuit
- Number of Terminals
Attribute column
Manufacturer
Micro Crystal Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Case | Data transfer rate | Ihs Manufacturer | Kind of channel | Kind of integrated circuit | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Type of integrated circuit | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Output Current-Max | Interface IC Type | Driver Number of Bits | Screening Level | Output Current Flow Direction |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DW01 Shenzhen Developer Microelec. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG55472Y/883B Microsemi Corporation | In Stock | - | Datasheet | NO | 8 | - | - | MICROSEMI CORP | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5.5 V | 4.5 V | 5 V | 0.065 μs | 0.05 μs | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | not_compliant | 8 | R-CDIP-T8 | Not Qualified | MILITARY | 0.3 A | NAND GATE BASED PERIPHERAL DRIVER | 2 | MIL-STD-883 Class B | SINK | ||
![]() CMT8041W0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8121W0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8020N1L HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP8 | 5Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8120N1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP8 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8120W0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8042N0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8042W1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8040W0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8040W1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8021N1L HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP8 | 5Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8021N0L HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP8 | 5Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8262W1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8121W1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8122N1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP8 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8121N1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP8 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8042N1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8041N1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8041N0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |