- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Case
- Data transfer rate
- Kind of channel
- Kind of integrated circuit
- Mounting
- Type of integrated circuit
- Number of Terminals
Attribute column
Manufacturer
Micro Crystal Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Case | Data transfer rate | Ihs Manufacturer | Kind of channel | Kind of integrated circuit | Moisture Sensitivity Levels | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Type of integrated circuit | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Seated Height-Max | Output Polarity | Input Characteristics | Interface IC Type | Output Peak Current Limit-Nom | Number of Segments | High Side Driver | Display Mode | Output Current Flow Direction | Number of Digits/Characters | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMT8042N1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8041N1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8041N0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8262W0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOW16 | 150Mbps | - | unidirectional | digital isolator | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8040N1 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG2813J/883B Microsemi Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCA9306-DVSR Suzhou Novosense Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DW01 Shenzhen Developer Microelec. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMC7113DBFT ADD Microtech Corporation | In Stock | - | Datasheet | - | - | - | - | ADDTEK CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AME5142AAEEYADJZ Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | - | - | AME INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG55450BJ/883B Microsemi Corporation | In Stock | - | Datasheet | NO | 14 | - | - | SILICON GENERAL INC | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Transferred | - | - | - | 5.5 V | 4.5 V | 5 V | 0.022 μs | 0.015 μs | - | - | - | - | - | 2 UNCOMMITTED NPN TRANSISTORS | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | - | R-GDIP-T14 | Not Qualified | MILITARY | 11 mA | TOTEM-POLE | - | INVERTED | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 0.018 A | - | - | - | SOURCE AND SINK | - | - | - | ||
![]() SG2644M Microsemi Corporation | In Stock | - | Datasheet | NO | 8 | - | - | MICROSEMI CORP | - | - | 1 | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 20 V | 4.5 V | 15 V | 0.035 μs | 0.03 μs | - | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | compliant | 40 | 8 | R-PDIP-T8 | Not Qualified | OTHER | - | - | 5.08 mm | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | 3 A | - | YES | - | - | - | - | 7.62 mm | ||
![]() A735NGT-250 ADD Microtech Corporation | In Stock | - | Datasheet | - | - | - | - | ADDTEK CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG2626DW Microsemi Corporation | In Stock | - | Datasheet | YES | 16 | - | - | MICROSEMI CORP | - | - | 1 | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 20 V | 4.5 V | 15 V | 0.025 μs | 0.035 μs | - | e0 | Yes | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | not_compliant | - | 16 | R-PDSO-G16 | Not Qualified | OTHER | - | - | 2.65 mm | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | 3 A | - | NO | - | - | - | - | 7.62 mm | ||
![]() AME5142AAEEVADJY Analog Microelectronic Inc (AME) | In Stock | - | Datasheet | - | - | - | - | AME INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC3610D Hangzhou Silan Microelectronics CO LTD | In Stock | - | Datasheet | - | 36 | - | - | HANGZHOU SILAN MICROELECTRONICS CO LTD | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | , MODULE,36LEAD(UNSPEC) | MODULE,36LEAD(UNSPEC) | - | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | Not Qualified | - | 3.6 mA | - | - | - | - | - | - | 13 | - | SEGMENT | - | 4-DIGIT | - | - | ||
![]() AA87222 Agamem Microelectronics Co Inc | In Stock | - | Datasheet | - | - | - | - | AGAMEM MICROELECTRONICS INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMP528ESA Daily Silver Imp Microelectronics Co Ltd | In Stock | - | Datasheet | YES | 8 | - | - | DAILY SILVER IMP MICROELECTRONICS CO LTD | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | 6.5 V | 2 V | 3 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | INDUSTRIAL | 0.7 mA | - | 1.75 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | 3.9 mm | 4.9 mm | ||
![]() EUP2571VCIR1 Eutech Microelectronics Inc | In Stock | - | Datasheet | - | - | - | - | EUTECH MICROELECTRONICS INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMT8040N0 HOPE MICROELECTRONICS | In Stock | - | Datasheet | - | - | SOP16 | 150Mbps | - | unidirectional | digital isolator | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |