- Number of Circuits
- Package
- RoHS
- Gain Bandwidth Product(GBP)
- Operating Temperature
- Common Mode Rejection Ratio (CMRR)
- Current - Input Bias(Ib)
- Maximum Power Supply Range (Vdd-Vss)
- Mfr
- Output Current
- Packaging
- Part Status
Attribute column
Manufacturer
Micro Crystal Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Common Mode Rejection Ratio (CMRR) | Maximum Power Supply Range (Vdd-Vss) | Mfr | Noise density(eN) | Package | Rail to Rail | RoHS | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Part Status | Number of Circuits | Output Current | Quiescent Current | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | Gain Bandwidth Product(GBP) | Slew Rate(SR) | Current - Input Bias(Ib) | Voltage - Input Offset(Vos) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG8542 EG Micro | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | Dual channel | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | ||
![]() AK2929T Asahi Kasei Microdevices/AKM | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) | 8-TMSOP | AK2929 | - | - | Asahi Kasei Microdevices/AKM | - | - | - | - | 5.5 V | 2.7 V | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | 2 | - | - | 700μA | 1V/μs | Zero-Drift | 20 pA | 2 MHz | 1 μV | 20 mA | - | - | - | - | ||
![]() HA1002EO QH MICRO-E | In Stock | - | - | - | - | - | - | 80dB | 5.5V | - | 6nV/√Hz@1MHz | Tape & Reel (TR) | Rail-to-Rail Output | true | - | - | -40℃~+125℃ | - | - | - | Single channel | 100mA | 10mA | - | - | - | - | - | - | - | 200MHz | 360V/us | 50pA | 2mV | ||
![]() DP358 Shenzhen Developer Microelec. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK2928T Asahi Kasei Microdevices/AKM | In Stock | - | - | - | - | - | - | - | - | Asahi Kasei Microdevices/AKM | - | - | - | - | - | - | - | Tape & Reel (TR) | * | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1002E QH MICRO-E | In Stock | - | Datasheet | - | - | - | - | 80dB | 5.5V | - | - | Tube-packed | - | true | - | - | -40℃~+125℃ | - | - | - | Single | 100mA | 10mA | - | - | - | - | - | - | - | 200MHz | 360V/us | 50pA | 2mV |