- HTS Code
- Ihs Manufacturer
- Logic IC Type
- Part Life Cycle Code
- Reach Compliance Code
- Family
- Input Conditioning
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Number of True Outputs
Attribute column
Manufacturer
Micro Crystal Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Pbfree Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Seated Height-Max | Logic IC Type | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AK8157A Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | - | - | ASAHI KASEI MICRODEVICES CORP | - | - | - | - | , | - | - | - | Active | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | - | - | ||
![]() AZ10EL11D+ Arizona Microtek Inc | In Stock | - | Datasheet | YES | 8 | ARIZONA MICROTEK INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | Yes | -5 V | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | -5.5 V | INDUSTRIAL | -4.75 V | 10EL | 1.75 mm | CLOCK DRIVER | 0.385 ns | 0.385 ns | 0.031 mA | 0.02 ns | 2 | STANDARD | 4.9 mm | 3.9 mm | ||
![]() AK8110U Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | YES | 6 | ASAHI KASEI MICRODEVICES CORP | 80 °C | -10 °C | PLASTIC/EPOXY | HVSSOF | HVSSOF, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SON | Yes | 3 V | Yes | 8542.39.00.01 | DUAL | FLAT | 260 | 1 | 0.5 mm | unknown | 10 | 6 | R-PDSO-F6 | Not Qualified | 3.6 V | COMMERCIAL EXTENDED | 2.7 V | 8110 | 0.6 mm | PLL BASED CLOCK DRIVER | - | - | - | - | 1 | STANDARD | 2 mm | 1.8 mm | ||
![]() PI5C3257Q Pioneer Micro Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |