- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Package Description
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
Micro Crystal Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Output Polarity | Logic IC Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Number of Data/Clock Inputs |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ100EL32D+ Arizona Microtek Inc | In Stock | - | Datasheet | - | - | ARIZONA MICROTEK INC | - | - | - | - | , | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10162D Micro Dimensional Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP8716DP Microsemi Corporation | In Stock | - | Datasheet | NO | 8 | MICROSEMI CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.2 V | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | PRESCALER | - | 11.9 mA | - | 520000000 Hz | - | ||
![]() SP8782BMP Microsemi Corporation | In Stock | - | Datasheet | YES | 8 | MITEL SEMICONDUCTOR | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | - | e0 | No | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4 V | TRUE | PRESCALER | 3 ns | - | 1000 MHz | - | 1 | ||
![]() AZ100EL58D Arizona Microtek Inc | In Stock | - | Datasheet | - | - | ARIZONA MICROTEK INC | - | - | - | - | , | - | - | - | Contact Manufacturer | - | No | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - |