- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Words
- Number of Words Code
- Organization
- Package Body Material
- Package Shape
Attribute column
Manufacturer
Micro Crystal Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Contact Pitch | Gross Weight | Ihs Manufacturer | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Programmable | Rohs Code | Supply Voltage-Nom (Vsup) | Transport Package Size/Quantity | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Output Enable | Page Size | Ready/Busy | Refresh Cycles | I2C Control Byte | Access Mode | Self Refresh | Memory Organization | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLS2865AC-250 Exel Microelectronics Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 250 ns | - | - | - | - | EXEL MICROELECTRONICS INC | - | - | - | 8192 words | 8000 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | AUTOMATIC WRITE;PAGE WRITE | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T28 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | ASYNCHRONOUS | - | 0.11 mA | - | - | 8KX8 | - | - | 8 | - | 65536 bit | - | PARALLEL | - | EEPROM | 5 V | - | 10000 Write/Erase Cycles | 10 ms | - | - | - | YES | NO | NO | - | 32 words | YES | - | - | - | - | - | - | - | - | ||
![]() X25128PI IC Microsystems Sdn Bhd | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | 2 MHz | - | - | IC MICROSYSTEMS SDN BHD | - | - | 3 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | 8542.32.00.51 | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | SYNCHRONOUS | - | 0.005 mA | - | - | 16KX8 | - | 4.32 mm | 8 | 0.000001 A | 131072 bit | - | SERIAL | - | EEPROM | - | SPI | 100000 Write/Erase Cycles | 10 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 10.03 mm | 7.62 mm | - | ||
![]() S128K8-55CC Inova Microelectronics Corp | In Stock | - | Datasheet | - | - | NO | - | 32 | 55 ns | - | - | - | - | INOVA MICROELECTRONICS CORP | - | - | - | 131072 words | 128000 | 70 °C | - | CERAMIC | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.41 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | - | R-XDIP-T32 | Not Qualified | - | COMMERCIAL | - | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | 128KX8 | 3-STATE | - | 8 | 0.004 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NN514405J-60 United Microelectronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | 60 ns | - | - | - | - | NIPPON STEEL SEMICONDUCTOR CORP | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ20/26,.34 | SOJ20/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | DUAL | J BEND | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.11 mA | - | - | 1MX4 | 3-STATE | - | 4 | 0.001 A | 4194304 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 1024 | - | FAST PAGE WITH EDO | NO | - | - | - | - | ||
![]() XLS93LC66P-3 Exel Microelectronics Inc | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | EXEL MICROELECTRONICS INC | - | - | - | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | - | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 0.002 mA | - | - | 256X16 | - | - | 16 | 0.000002 A | 4096 bit | - | SERIAL | - | EEPROM | - | MICROWIRE | 100000 Write/Erase Cycles | - | 10 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X24C16S14I IC Microsystems Sdn Bhd | In Stock | - | Datasheet | - | - | YES | - | 14 | - | - | 0.1 MHz | - | - | IC MICROSYSTEMS SDN BHD | - | - | 3 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | - | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | 2KX8 | - | 1.75 mm | 8 | 0.00005 A | 16384 bit | - | SERIAL | - | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() N341256LSJ-15 Nkk Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | - | 28 | 15 ns | - | - | - | - | NKK MICRO DEVICES INC | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 3.3 V | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | DUAL | J BEND | - | - | 1.27 mm | - | unknown | - | - | R-PDSO-J28 | Not Qualified | - | COMMERCIAL | - | - | - | ASYNCHRONOUS | - | 0.09 mA | - | - | 32KX8 | 3-STATE | - | 8 | 0.001 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6416CM Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | Surface Mount | 8-LSSOP (0.173", 4.40mm Width) | - | 8-SSOP | - | - | AK6416 | - | - | - | - | Non-Volatile | Asahi Kasei Microdevices/AKM | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kbit | - | - | 5 MHz | - | EEPROM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1K x 16 | - | - | - | ||
![]() AK93C55CT Asahi Kasei Microdevices/AKM | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) | - | 8-TMSOP | - | - | AK93C55 | - | - | - | - | Non-Volatile | Asahi Kasei Microdevices/AKM | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | 1.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Kbit | - | - | 4 MHz | - | EEPROM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 x 16 | - | - | - | ||
![]() EDI88512CA20N36B Microsemi Corporation | In Stock | - | Datasheet | - | - | YES | - | 36 | 20 ns | - | - | - | - | MICROSEMI CORP | - | - | - | 524288 words | 512000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | SOJ | CERAMIC, SOJ-36 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOJ | - | No | 5 V | - | - | - | - | - | - | 3A001.A.2.C | - | - | TTL COMPATIBLE INPUTS/OUTPUTS | 8542.32.00.41 | - | DUAL | J BEND | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | NOT SPECIFIED | 36 | R-CDSO-J36 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | - | ASYNCHRONOUS | - | - | - | - | 512KX8 | - | 3.937 mm | 8 | - | 4194304 bit | MIL-STD-883 | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.622 mm | 11.1506 mm | - | ||
![]() PM37LV512-70JC Programmable Microelectronics Corp | In Stock | - | Datasheet | - | - | YES | - | 32 | 70 ns | - | - | 2.54x2.54 | 45.50 | PROGRAMMABLE MICROELECTRONICS CORP | - | - | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Transferred | - | - | - | - | 28.5*21*19/300 | - | - | - | - | - | 3A991.B.1.B.2 | ECS type prototype board | - | - | 8542.32.00.51 | - | QUAD | J BEND | - | - | 1.27 mm | 160 mm | unknown | - | - | R-PQCC-J32 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 0.015 mA | - | - | 64KX8 | - | - | 8 | 0.003 A | 524288 bit | - | PARALLEL | - | EEPROM | - | - | - | - | - | - | - | NO | NO | YES | - | - | - | - | - | - | - | - | - | 100 mm | 1.6 mm | ||
![]() XLS2816AC-250 Exel Microelectronics Inc | In Stock | - | Datasheet | - | - | NO | - | 24 | 250 ns | - | - | - | - | EXEL MICROELECTRONICS INC | - | - | - | 2048 words | 2000 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-GDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | ASYNCHRONOUS | - | - | - | - | 2KX8 | - | - | 8 | - | 16384 bit | - | PARALLEL | - | EEPROM | 5 V | - | 10000 Write/Erase Cycles | 10 ms | - | - | - | YES | NO | NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UM62256DM-70LL United Microelectronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 28 | 70 ns | - | - | - | - | UNITED MICROELECTRONICS CORP | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.41 | - | DUAL | GULL WING | - | 1 | - | - | unknown | - | - | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | - | - | - | 32KX8 | 3-STATE | - | 8 | - | 262144 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | 2 V | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | ||
![]() NN514265J-60 United Microelectronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 40 | 60 ns | - | - | - | - | NIPPON STEEL SEMICONDUCTOR CORP | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | DUAL | J BEND | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-J40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.15 mA | - | - | 256KX16 | 3-STATE | - | 16 | 0.001 A | 4194304 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 | - | FAST PAGE WITH EDO | NO | - | - | - | - | ||
![]() XLS2804AP-250 Exel Microelectronics Inc | In Stock | - | Datasheet | - | - | NO | - | 24 | 250 ns | - | - | - | - | EXEL MICROELECTRONICS INC | - | - | - | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | - | R-PDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | ASYNCHRONOUS | - | 0.08 mA | - | - | 512X8 | - | - | 8 | 0.04 A | 4096 bit | - | PARALLEL | - | EEPROM | 5 V | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NN514260J-50 United Microelectronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 40 | 50 ns | - | - | - | - | NIPPON STEEL SEMICONDUCTOR CORP | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | DUAL | J BEND | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-J40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1 | ASYNCHRONOUS | - | 0.16 mA | - | - | 256KX16 | 3-STATE | - | 16 | 0.001 A | 4194304 bit | - | - | COMMON | FAST PAGE DRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 | - | FAST PAGE | NO | - | - | - | - | ||
![]() X25C02PI IC Microsystems Sdn Bhd | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | 1 MHz | - | - | IC MICROSYSTEMS SDN BHD | - | - | 3 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | - | 8542.32.00.51 | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | 256X8 | - | 4.32 mm | 8 | 0.00015 A | 2048 bit | - | SERIAL | - | EEPROM | - | SPI | 100000 Write/Erase Cycles | 10 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 10.03 mm | 7.62 mm | - | ||
![]() X24042S8 IC Microsystems Sdn Bhd | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | 0.1 MHz | - | - | IC MICROSYSTEMS SDN BHD | - | - | 3 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | SYNCHRONOUS | - | - | - | - | 512X8 | - | 1.75 mm | 8 | - | 4096 bit | - | SERIAL | - | EEPROM | - | I2C | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() X24C01AS8I IC Microsystems Sdn Bhd | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | 0.1 MHz | - | - | IC MICROSYSTEMS SDN BHD | - | - | 3 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | 8542.32.00.51 | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | - | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | 128X8 | - | 1.75 mm | 8 | 0.00005 A | 1024 bit | - | SERIAL | - | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() EDI88512CA25B32I Microsemi Corporation | In Stock | - | Datasheet | - | - | YES | - | 32 | 25 ns | - | - | - | - | MICROSEMI CORP | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | SOP | CERAMIC, DFP-32 | - | RECTANGULAR | SMALL OUTLINE | Transferred | DFP | - | No | 5 V | - | - | - | - | No | - | 3A991.B.2.A | - | - | TTL COMPATIBLE INPUTS/OUTPUTS; LG-MAX | 8542.32.00.41 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | - | unknown | NOT SPECIFIED | 32 | R-CDSO-G32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | - | - | 512KX8 | - | 2.9972 mm | 8 | - | 4194304 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.2852 mm | 10.8712 mm | - |