- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Length
- Load Regulation-Max
- Number of Functions
- Number of Outputs
- Number of Terminals
Attribute column
Manufacturer
Micro Crystal PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G136 MicroPower Direct LLC | In Stock | - | Datasheet | NO | 6 | MICROPOWER DIRECT | 52 V | 44 V | 8% | 85 °C | -40 °C | 5 V | PLASTIC/EPOXY | DMA | MINI DIP-14/6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | EAR99 | ALSO -5V OUTPUT AVAILABLE | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDMA-T6 | 2 | 48 V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 7.13 mm | 1 W | 5.15 V | 4.85 V | 20.32 mm | 10.2 mm | ||
![]() A321ERW MicroPower Direct LLC | In Stock | - | Datasheet | NO | 12 | MICROPOWER DIRECT | 36 V | 18 V | 0.5% | 71 °C | -40 °C | 5 V | PLASTIC/EPOXY | DMA | DIP-24/12 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Yes | EAR99 | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | R-PDMA-P12 | 1 | 24 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 10.45 mm | 3 W | 5.1 V | 4.9 V | 31.8 mm | 20.3 mm | ||
![]() LF111S MicroPower Direct LLC | In Stock | - | Datasheet | YES | 8 | MICROPOWER DIRECT | 13.2 V | 10.8 V | 8% | 80 °C | -40 °C | 5 V | PLASTIC/EPOXY | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Yes | EAR99 | - | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | R-PDMA-G8 | 1 | 12 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 7.05 mm | 1 W | 5.15 V | 4.85 V | 12.7 mm | 8 mm | ||
![]() G134 MicroPower Direct LLC | In Stock | - | Datasheet | NO | 6 | MICROPOWER DIRECT | 52 V | 44 V | 5% | 85 °C | -40 °C | 12 V | PLASTIC/EPOXY | DMA | MINI DIP-14/6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | EAR99 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDMA-T6 | 1 | 48 V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 7.13 mm | 1 W | 12.36 V | 11.64 V | 20.32 mm | 10.2 mm | ||
![]() LF101S MicroPower Direct LLC | In Stock | - | Datasheet | YES | 8 | MICROPOWER DIRECT | 5.5 V | 4.5 V | 10% | 80 °C | -40 °C | 5 V | PLASTIC/EPOXY | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Yes | EAR99 | - | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | R-PDMA-G8 | 1 | 5 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 7.05 mm | 1 W | 5.15 V | 4.85 V | 12.7 mm | 8 mm |