- Packaging
- Part Status
- Package / Case
- Supplier Device Package
- Operating Temperature
- Type
- Standards
- Frequency
- Interface
- Voltage - Supply
- Mounting Type
- Package
Attribute column
Manufacturer
Micro Crystal RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | mains input | Package | RoHS | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Frequency | Interface | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI512 Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | ||
![]() SI522 Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | 2.5V~3.6V | Tape & Reel (TR) | true | - | - | - | - | - | - | 13.56MHz | - | - | ||
![]() CI522 Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | 2.3V~3.6V | Tape & Reel (TR) | true | - | - | - | - | - | - | 13.56MHz | - | - | ||
![]() SI522A Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | 2.5V~3.6V | Tape & Reel (TR) | true | - | - | - | - | - | - | 13.56MHz | - | - | ||
![]() EM4094TP16B+ EM Microelectronic | In Stock | - | - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | 16-TSSOP | - | - | - | -40°C ~ 110°C (TJ) | Tape & Reel (TR) | - | Active | RFID Reader | 4.5V ~ 5.5V | 13.56MHz | Serial | ISO 14443, ISO 15693 | ||
![]() EM4830DUALAB132WS6 EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | Active | RFID Reader/Transponder | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | Serial | ISO 14443-A, ISO 14443-B | ||
![]() EM4094SO16B+ EM Microelectronic | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SO | - | - | - | -40°C ~ 110°C (TJ) | Tape & Reel (TR) | - | Active | RFID Reader | 4.5V ~ 5.5V | 13.56MHz | Serial | ISO 14443, ISO 15693 | ||
![]() EM4305V8WS6E EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -40°C ~ 85°C | Bulk | - | Active | RFID Reader/Transponder | 3.6V | 100kHz ~ 150kHz | - | ISO 11784, ISO 11785 | ||
![]() EM4237SLIXV3WS6E EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | RFID Reader/Transponder | - | 13.56MHz | - | ISO 15693, ISO 18000-3 | ||
![]() EM4831RFA64WS4 EM Microelectronic | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | Active | - | - | - | - | - | ||
![]() EM4227V0DF408B-020+ EM Microelectronic | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | Active | - | - | - | - | - | ||
![]() EM4097V2SO16A+ EM Microelectronic | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | - | - | - | -40°C ~ 110°C (TJ) | Tube | - | Active | RFID Transponder | 4.1V ~ 5.5V | 100kHz ~ 150kHz | Serial | - | ||
![]() EM4333ABWS4 EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | RFID Reader/Transponder | - | - | - | ISO 14443, ISO 15693 | ||
![]() EM4200A6DF2C-001+ EM Microelectronic | In Stock | - | - | Surface Mount | 2-VDFN | 2-EMDFN (2.2x1.78) | - | - | - | -40°C ~ 85°C | Bulk | - | Active | RFID Transponder | 6.9V ~ 9.3V | 100kHz ~ 150kHz | - | ISO 11785 | ||
![]() EM4094SO16A+ EM Microelectronic | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SO | - | - | - | -40°C ~ 110°C (TJ) | Tube | - | Active | RFID Reader | 4.5V ~ 5.5V | 13.56MHz | Serial | ISO 14443, ISO 15693 | ||
![]() NF464DUALADFN8B+ EM Microelectronic | In Stock | - | - | - | 8-DFN | 8-DFN | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | RFID Reader/Transponder | 2.7V ~ 5.5V | - | Serial | NFC, ISO 14443-A, ISO 7816-4 | ||
![]() EM4830DUALABSO8B+ EM Microelectronic | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | Active | RFID Reader/Transponder | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | Serial | ISO 14443-A, ISO 14443-B | ||
![]() EM4325V26TP8B+ EM Microelectronic | In Stock | - | - | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | RFID Reader/Transponder | - | 860MHz ~ 960MHz | SPI | EPC, ISO 18000-63, ISO 18000-64 | ||
![]() EM4094SO20B+ EM Microelectronic | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SO | - | - | - | -40°C ~ 110°C (TJ) | Tape & Reel (TR) | - | Active | RFID Reader | 4.5V ~ 5.5V | 13.56MHz | Serial | ISO 14443, ISO 15693 | ||
![]() EM4325V21WS7E EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | RFID Reader/Transponder | - | 860MHz ~ 960MHz | SPI | EPC, ISO 18000-63, ISO 18000-64 |