- Packaging
- Part Status
- Package / Case
- Supplier Device Package
- Operating Temperature
- Type
- Standards
- Frequency
- Interface
- Voltage - Supply
- Mounting Type
- Package
Attribute column
Manufacturer
Micro Crystal RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Package | RoHS | Operating Temperature | Packaging | Part Status | Type | Voltage - Supply | Frequency | Interface | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM4237SLICV3WW29 EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Active | RFID Reader/Transponder | - | 13.56MHz | - | ISO 15693, ISO 18000-3 | ||
![]() EM4094SO20A+ EM Microelectronic | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SO | - | - | - | -40°C ~ 110°C (TJ) | Tube | Active | RFID Reader | 4.5V ~ 5.5V | 13.56MHz | Serial | ISO 14443, ISO 15693 | ||
![]() EM4325V11TP8B+ EM Microelectronic | In Stock | - | - | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP | EM4325 | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Active | RFID Reader/Transponder | - | 860MHz ~ 960MHz | SPI | EPC, ISO 18000-63, ISO 18000-64 | ||
![]() NF408RFAWS4 EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | Obsolete | RFID Reader/Transponder | 2.7V ~ 5.5V | - | Serial | NFC, ISO 14443-A, ISO 7816-4 | ||
![]() EM4033WS7 EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Active | RFID Transponder | - | 13.56MHz | - | ISO 15693, ISO 18000-6 | ||
![]() EM4830DUALAB132WS11 EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | Active | RFID Reader/Transponder | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | Serial | ISO 14443-A, ISO 14443-B | ||
![]() EM4152V001WS6U EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -40°C ~ 85°C | Bulk | Active | RFID Transponder | - | 860MHz ~ 960MHz | - | EPC, ISO 18000-63 | ||
![]() CI523 Nanjing Zhongke Microelectronics | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | ||
![]() EM4830CT132WW10 EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | Active | RFID Reader/Transponder | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | Serial | ISO 14443-A, ISO 14443-B | ||
![]() EM4033DF2C+ EM Microelectronic | In Stock | - | Datasheet | Surface Mount | 2-VDFN | 2-EMDFN (2.2x1.78) | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Active | RFID Transponder | - | 13.56MHz | - | ISO 15693, ISO 18000-6 | ||
![]() EM4305V7WS6E EM Microelectronic | In Stock | - | - | - | Die | Wafer | - | - | - | -40°C ~ 85°C | Bulk | Active | RFID Reader/Transponder | 3.6V | 100kHz ~ 150kHz | - | ISO 11784, ISO 11785 |