- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Characteristic Impedance
- RF/Microwave Device Type
- Rohs Code
- Construction
- Input Power-Max (CW)
- Operating Frequency (Max)
- Operating Frequency-Min
Attribute column
Manufacturer
Micro Crystal RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Equivalence Code | Part Life Cycle Code | Part Package Code | Rohs Code | Packaging | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Pin Count | Power Supplies | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | Number of Mixers | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | Down Conversion Gain-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL2610/IG/LH1Q Microsemi Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 40 | MICROSEMI CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC40,.24SQ,20 | Transferred | DFN | No | - | - | - | - | - | - | - | unknown | - | 40 | 5 V | 196 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL2610/IG/LH1N Microsemi Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 40 | MICROSEMI CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC40,.24SQ,20 | Transferred | DFN | No | - | - | - | - | - | - | - | unknown | - | 40 | 5 V | 196 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMD-1030HSM Marki Microwave Inc | In Stock | - | Datasheet | - | - | - | - | - | - | MARKI MICROWAVE INC | 15000 MHz | 100 °C | -55 °C | - | - | Active | - | Yes | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | COMPONENT | unknown | - | - | - | - | - | - | FREQUENCY DOUBLER | 5000 MHz | 25 dBm | 50 Ω | - | - | - | - | - | - | - | ||
![]() JMS583-QHFA2A JMicron Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3-20LES-1 Marki Microwave Inc | In Stock | - | Datasheet | - | - | - | - | - | - | MARKI MICROWAVE INC | 20000 MHz | 100 °C | -55 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | TRIPLE BALANCED | 10 MHz | 25 dBm | 50 Ω | - | - | 14 dB | - | - | - | - | ||
![]() AK1220 Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | Surface Mount | 16-UFQFN Exposed Pad | - | - | 16-UQFN (3x3) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | 4.75V ~ 5.25V | - | - | 100MHz ~ 900MHz | - | - | - | 24mA | 1dB | - | - | - | - | 10.5dB | 1 | - | - | - | - | - | ||
![]() SL2015/KG/QP1T Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | MITEL SEMICONDUCTOR | - | 80 °C | -20 °C | - | - | Obsolete | - | - | - | - | - | - | ESD PROTECTED | - | - | unknown | - | - | - | - | - | - | DOWN CONVERTER | - | - | 50 Ω | - | - | - | YES | 2150 MHz | 950 MHz | -15 dB | ||
![]() T3-18LCTG-1 Marki Microwave Inc | In Stock | - | Datasheet | - | - | - | - | - | - | MARKI MICROWAVE INC | 18000 MHz | 100 °C | -55 °C | - | - | Obsolete | - | Yes | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | TRIPLE BALANCED | 10 MHz | 25 dBm | 50 Ω | - | - | 13.5 dB | - | - | - | - |