- Package
- RoHS
- Operating Temperature
- Current - Receiving
- Current - Transmitting
- Data Rate (Max)
- Frequency
- Mfr
- Mounting Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Micro Crystal RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Of Transmitting | Mfr | Package | Receive Current | RoHS | Typical Application Frequency | Operating Temperature | Packaging | Part Status | Type | Applications | Voltage - Supply | Frequency | Interface | Data Rate | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Operating Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI3933 Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI24R2 Nanjing Zhongke Microelectronics | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CI24R1 Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | 18mA | - | Tape & Reel (TR) | 20mA | true | 2.4GHz | -40℃~+125℃ | - | - | - | ISM | - | - | SPI | 2Mbps | - | 2.4GHz~2.525GHz | - | - | - | - | - | - | - | - | - | 2.1V~3.6V | ||
![]() EM9301V02LF24D+ EM Microelectronic | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (5x5) | - | EM Microelectronic | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Obsolete | TxRx Only | - | 2.3V ~ 3.6V | 2.4GHz | - | - | Bluetooth v4.0 | - | 3dBm | Bluetooth | -80dBm | 5Mbps | GPIO, HCI, SPI, UART | 12.9mA ~ 13mA | 12mA ~ 12.1mA | - | - | - | ||
![]() EM9301V02LF24B+ EM Microelectronic | 510 | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (5x5) | - | EM Microelectronic | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Obsolete | TxRx Only | - | 1.9V ~ 3.6V, 2.3V ~ 3.6V | 2.4GHz | - | - | Bluetooth v4.1 | - | 4dBm | Bluetooth | -80dBm | 5Mbps | GPIO, HCI, SPI, UART | 12.9mA ~ 13mA | 12mA ~ 12.1mA | GFSK | 1 | - | ||
![]() SI24R2F Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI24R2H Nanjing Zhongke Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |