- Body Breadth
- Body Height
- Body Length or Diameter
- Ihs Manufacturer
- Linearity (%)
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Output Type
- Package Shape/Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Micro Crystal Magnetic Sensors - Compass, Magnetic Field (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Linearity (%) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Resistance | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMI304 Aichi Micro Intelligent Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | AICHI MICRO INTELLIGENT CORP | 2 % | 85 °C | -20 °C | RECTANGULAR | Obsolete | 3.6 V | 2.4 V | - | SENSITIVITY 5 PERCENT | unknown | 3.5 mm | 4 mm | DIGITAL OUTPUT | SOLDER | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | 0.36-1.44V | -0.6 mT | I2C INTERFACE | 0.6 mT | 1 mA | 1.03 mm | ||
![]() HG-0712 Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | ASAHI KASEI MICRODEVICES CORP | 2 % | 125 °C | -40 °C | RECTANGULAR | Not Recommended | - | - | 2000 Ω | - | unknown | 1.2 mm | 0.5 mm | ANALOG VOLTAGE | SOLDER | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | 0.3 mm |