- Output Type
- Operating Pressure
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pressure Type
- Voltage - Supply
- Port Style
- Maximum Pressure
- Port Size
- Termination Style
Attribute column
Manufacturer
Micro Crystal Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Accuracy-Max (%) | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Linearity (%) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Type of connector | Operating Temperature | Packaging | Part Status | Applications | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Number of Bits | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Output Interface Type | Profile | Offset-Nom | Features | Port Type | Pressure Range-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM5470-003-D-B Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | SILICON MICROSTRUCTURES INC | - | 0.5 % | 85 °C | -40 °C | - | RECTANGULAR | Transferred | Yes | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 10.26 mm | 7.52 mm | ANALOG OUTPUT | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | DIFFERENTIAL | - | - | -5MV | - | BARBED | - | 5.54 mm | ||
![]() SM9541-020C-S-C-3-S Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 1% | socket | 1x24 | 2.54mm | THT | SILICON MICROSTRUCTURES INC | female | - | 65 °C | -5 °C | PFOA, PFOS, ROHS AND REACH COMPLIANT, SOIC-16 | RECTANGULAR | Transferred | Yes | straight | 3.6 V | 3 V | pin strips | - | - | - | - | - | - | unknown | - | - | 10.26 mm | 7.52 mm | - | SOLDER | 14 | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | 0.3 Psi | GAGE | 2-WIRE INTERFACE | beryllium copper | - | - | STRAIGHT | -0.014 Psi | 9.32 mm | ||
![]() SM5852-003-D-3-LR Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 1.6% | socket | 1x20 | 2.54mm | THT | SILICON MICROSTRUCTURES INC | female | 0.5 % | 125 °C | -40 °C | - | RECTANGULAR | Transferred | - | straight | - | - | pin strips | - | - | - | - | IT ALSO HAVE ANALOG PRESSURE OUTPUT | - | unknown | - | - | 15.24 mm | 14.73 mm | DIGITAL OUTPUT | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,CERAMIC | CERAMIC | - | DIFFERENTIAL | I2C INTERFACE | beryllium copper | 2.50V | - | STRAIGHT | - | 16.65 mm | ||
![]() SM9541-140C-S-C-3-S Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 1% | socket | 1x33 | 2.54mm | THT | SILICON MICROSTRUCTURES INC | female | - | 65 °C | -5 °C | - | RECTANGULAR | Transferred | Yes | straight | 3.6 V | 3 V | pin strips | - | - | - | - | - | - | unknown | - | - | 10.26 mm | 7.52 mm | - | SOLDER | 14 | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | 2 Psi | GAGE | 2-WIRE INTERFACE | beryllium copper | - | - | STRAIGHT | -0.284 Psi | 9.32 mm | ||
![]() SM9541-040C-D-C-3-S Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 1% | - | - | - | - | SILICON MICROSTRUCTURES INC | - | - | 65 °C | -5 °C | PFOA, PFOS, ROHS AND REACH COMPLIANT, SOIC-16 | RECTANGULAR | Transferred | Yes | - | 3.6 V | 3 V | - | - | - | - | - | - | - | unknown | - | - | 10.26 mm | 7.52 mm | - | SOLDER | 14 | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | 0.6 Psi | DIFFERENTIAL | 2-WIRE INTERFACE | - | - | - | STRAIGHT | -0.6 Psi | 9.32 mm | ||
![]() SM9541-040C-S-C-3-S Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 1% | - | - | - | - | SILICON MICROSTRUCTURES INC | - | - | 65 °C | -5 °C | PFOA, PFOS, ROHS AND REACH COMPLIANT, SOIC-16 | RECTANGULAR | Transferred | Yes | - | 3.6 V | 3 V | - | - | - | - | - | - | - | unknown | - | - | 10.26 mm | 7.52 mm | - | SOLDER | 14 | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | 0.6 Psi | GAGE | 2-WIRE INTERFACE | - | - | - | STRAIGHT | -0.071 Psi | 9.32 mm | ||
![]() SM5420E-030-A-P-T Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | SILICON MICROSTRUCTURES INC | - | 0.2 % | 125 °C | -40 °C | - | RECTANGULAR | Transferred | Yes | - | - | - | - | - | - | - | - | AEC-Q100 | - | unknown | - | - | 4.92 mm | 3.91 mm | ANALOG OUTPUT | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | 30 Psi | ABSOLUTE | - | - | 0MV | - | STRAIGHT | - | 4.29 mm | ||
![]() SPL06-001 Goertek Microelectronics Inc. | In Stock | - | Datasheet | Surface Mount | 8-VFLGA | - | - | 8-LGA (2.5x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Obsolete | Board Mount | - | 1.7V ~ 3.6V | - | 24 b | - | - | - | I2C, SPI | - | - | ±0.5% | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Differential | - | - | - | - | - | - | - | - | - | - | Standby Mode | - | - | - | ||
![]() SM5852-003-S-3-LR Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 1.6% | - | - | - | - | SILICON MICROSTRUCTURES INC | - | 0.5 % | 125 °C | -40 °C | - | RECTANGULAR | Transferred | - | - | - | - | - | - | - | - | - | IT ALSO HAVE ANALOG PRESSURE OUTPUT | - | unknown | - | - | 15.24 mm | 14.73 mm | DIGITAL OUTPUT | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,CERAMIC | CERAMIC | - | SINGLE ENDED | I2C INTERFACE | - | 0.50V | - | STRAIGHT | - | 16.65 mm | ||
![]() SM5420E-100-A-P-T Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | SILICON MICROSTRUCTURES INC | - | - | 125 °C | -40 °C | - | RECTANGULAR | Transferred | Yes | - | - | - | - | - | - | - | - | AEC-Q100 | - | unknown | - | - | 4.92 mm | 3.91 mm | ANALOG OUTPUT | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | 100 Psi | ABSOLUTE | - | - | 0MV | - | STRAIGHT | - | 4.29 mm | ||
![]() SPL07-006 Goertek Microelectronics Inc. | In Stock | - | Datasheet | Surface Mount | 10-VFLGA Module | - | - | 10-LGA (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Obsolete | Board Mount | - | 1.7V ~ 3.6V | - | 24 b | - | - | - | I2C, SPI | - | - | ±0.5% | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | - | - | - | - | - | - | - | - | - | Standby Mode | - | - | - | ||
![]() MPM280 08 G 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | Active | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 50.76PSI (350kPa) | Gauge | No Port | Cell w/Body O-Ring | 76.14PSI (525kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() MPM280 02 G 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | Active | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 10.15PSI (70kPa) | Gauge | No Port | Cell w/Body O-Ring | 15.23PSI (105kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() MPM280 0A G 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | Active | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 5.08PSI (35kPa) | Gauge | No Port | Cell w/Body O-Ring | 7.61PSI (52.5kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() MPM280 09 A 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | Active | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 101.53PSI (700kPa) | Absolute | No Port | Cell w/Body O-Ring | 152.29PSI (1050kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() MPM280 12 A 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | Active | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 290.08PSI (2000kPa) | Absolute | No Port | Cell w/Body O-Ring | 435.11PSI (3000kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() MPM4841A-G-U1-(1P0)-E-1-B-L07-24 Micro Sensor | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C (TA) | Box | Active | - | - | 8V ~ 30V | - | 4 ~ 20 mA | Connector | - | - | Analog Current, PNP | - | - | ±0.5% | 14.5PSI (100kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) A | 43.51PSI (300kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM4841A-S-U1-(101)-E-1-B-L07-24 Micro Sensor | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C (TA) | Box | Active | - | - | 8V ~ 30V | - | 4 ~ 20 mA | Connector | - | - | Analog Current, PNP | - | - | ±0.5% | 1450.38PSI (10000kPa) | Sealed Gauge | Threaded | Male - G1/4" (6.35mm) A | 2900.75PSI (20000kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM4841A-G-U1-(250)-E-1-B-L07-24 Micro Sensor | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C (TA) | Box | Active | - | - | 8V ~ 30V | - | 4 ~ 20 mA | Connector | - | - | Analog Current, PNP | - | - | ±0.5% | 362.59PSI (2500kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) A | 725.19PSI (5000kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPL07-003 Goertek Microelectronics Inc. | In Stock | - | Datasheet | - | 10-WFLGA Module | - | - | 10-LGA (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Active | Board Mount | - | 1.7V ~ 3.6V | - | - | - | - | - | I2C, SPI | - | - | ±0.03KPa | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | - | - | - | - | - | - | - | - | - | - | - | - | - |