- Output Type
- Operating Pressure
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pressure Type
- Voltage - Supply
- Port Style
- Maximum Pressure
- Port Size
- Termination Style
Attribute column
Manufacturer
Micro Crystal Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Accuracy-Max (%) | Application area | Ihs Manufacturer | Linearity (%) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | Related products/materials | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Thread length | Operating Temperature | Packaging | Pbfree Code | Part Status | Type | Applications | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Number of Bits | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Pressure Range-Max | Pressure Sensing Mode | Output Interface Type | Offset-Nom | Features | Port Type | Pressure Range-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM9541-040C-D-C-3-S Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 1% | - | SILICON MICROSTRUCTURES INC | - | 65 °C | -5 °C | - | PFOA, PFOS, ROHS AND REACH COMPLIANT, SOIC-16 | RECTANGULAR | Transferred | - | - | Yes | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | unknown | - | - | 10.26 mm | 7.52 mm | - | SOLDER | 14 | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | 0.6 Psi | DIFFERENTIAL | 2-WIRE INTERFACE | - | - | STRAIGHT | -0.6 Psi | 9.32 mm | ||
![]() SM9541-040C-S-C-3-S Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 1% | - | SILICON MICROSTRUCTURES INC | - | 65 °C | -5 °C | - | PFOA, PFOS, ROHS AND REACH COMPLIANT, SOIC-16 | RECTANGULAR | Transferred | - | - | Yes | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | unknown | - | - | 10.26 mm | 7.52 mm | - | SOLDER | 14 | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | 0.6 Psi | GAGE | 2-WIRE INTERFACE | - | - | STRAIGHT | -0.071 Psi | 9.32 mm | ||
![]() SM5420E-030-A-P-T Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | SILICON MICROSTRUCTURES INC | 0.2 % | 125 °C | -40 °C | - | - | RECTANGULAR | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | unknown | - | - | 4.92 mm | 3.91 mm | ANALOG OUTPUT | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | 30 Psi | ABSOLUTE | - | 0MV | - | STRAIGHT | - | 4.29 mm | ||
![]() SPL06-001 Goertek Microelectronics Inc. | In Stock | - | Datasheet | Surface Mount | 8-VFLGA | - | - | 8-LGA (2.5x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | - | Board Mount | - | 1.7V ~ 3.6V | - | 24 b | - | - | - | I2C, SPI | - | - | ±0.5% | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Differential | - | - | - | - | - | - | - | - | Standby Mode | - | - | - | ||
![]() SM5420E-100-A-P-T Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | SILICON MICROSTRUCTURES INC | - | 125 °C | -40 °C | - | - | RECTANGULAR | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | unknown | - | - | 4.92 mm | 3.91 mm | ANALOG OUTPUT | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | 100 Psi | ABSOLUTE | - | 0MV | - | STRAIGHT | - | 4.29 mm | ||
![]() SM9541-010C-S-C-3-S Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 1% | Fixation and prevention of cable breakage during installation in AC connectors | SILICON MICROSTRUCTURES INC | - | 65 °C | -5 °C | - | PFOA, PFOS, ROHS AND REACH COMPLIANT, SOIC-16 | RECTANGULAR | Transferred | AC-004, AC-012, AC-016, AC-022, AC-023, AC-028, AC-032, SCZ C19-C20 female-male 1.8m 3x1.5, SCZ C19-C20 female-male 1m 3x1.5, SCZ C19-C20 female-male 3m 3x1.5, SCZ C19-C20 female-male 5m 3x1.5, SCZ C19/Schuko 1.8m 3x1.5 16A, and other power cords | - | Yes | 3.6 V | 3 V | 8.13 mm | - | - | - | - | Fixing clip | - | - | - | unknown | - | - | 10.26 mm | 7.52 mm | - | SOLDER | 14 | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | 0.14 Psi | GAGE | 2-WIRE INTERFACE | - | - | STRAIGHT | -0.007 Psi | 9.32 mm | ||
![]() SM5420C-030-A-P-T Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | SILICON MICROSTRUCTURES INC | -0.07 % | 125 °C | -40 °C | - | - | RECTANGULAR | Transferred | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | unknown | - | - | 4.92 mm | 3.91 mm | - | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | ABSOLUTE | - | 0MV | - | STRAIGHT | - | 4.29 mm | ||
![]() SM7391-BCE-S-500-000 Silicon Microstructures(SMI) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5420C-030-A-H-T Silicon Microstructures Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | SILICON MICROSTRUCTURES INC | -0.07 % | 125 °C | -40 °C | - | - | RECTANGULAR | Transferred | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | unknown | - | - | 4.92 mm | 3.91 mm | - | SOLDER | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | ABSOLUTE | - | 0MV | - | HOLE | - | 2.79 mm | ||
![]() SPL16-001 Goertek Microelectronics Inc. | In Stock | - | Datasheet | Surface Mount | 10-FLGA | - | - | 10-LGA (2.7x2.7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | Board Mount | - | 1.7V ~ 3.6V | - | - | - | - | - | I2C | - | - | ±0.015PSI (±0.1kPa) | 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) | Absolute | No Port | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM4841A-S-U1-(161)-E-1-B-L07-24 Micro Sensor | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C (TA) | Box | - | Active | - | - | - | 8V ~ 30V | - | 4 ~ 20 mA | Connector | - | - | Analog Current, PNP | - | - | ±0.5% | 2320.6PSI (16000kPa) | Sealed Gauge | Threaded | Male - G1/4" (6.35mm) A | 4351.13PSI (30000kPa) | - | - | - | - | - | - | - | - | - | ||
![]() SPL16-005 Goertek Microelectronics Inc. | In Stock | - | Datasheet | Surface Mount | 7-LGA | - | - | 7-LGA (2.8x2.8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | Tape & Reel (TR) | - | Active | - | Board Mount | - | 1.7V ~ 3.6V | - | 24 b | - | - | - | I2C | - | - | ±0.1Kpa (90~110kpa) | 4.35PSI ~ 101.53PSI (30kPa ~ 700kPa) | Absolute | No Port | - | - | - | - | - | - | - | Standby Mode | - | - | - | ||
![]() MPM280 17 A 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | - | Active | - | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 2900.75PSI (20000kPa) | Absolute | No Port | Cell w/Body O-Ring | 4351.13PSI (30000kPa) | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() MPM280 08 A 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | - | Active | - | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 50.76PSI (350kPa) | Absolute | No Port | Cell w/Body O-Ring | 76.14PSI (525kPa) | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() MPM280 17 S 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | - | Active | - | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 2900.75PSI (20000kPa) | Sealed Gauge | No Port | Cell w/Body O-Ring | 4351.13PSI (30000kPa) | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() MPM4841A-S-U1-(400)-E-1-B-L07-24 Micro Sensor | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C (TA) | Box | - | Active | - | - | - | 8V ~ 30V | - | 4 ~ 20 mA | Connector | - | - | Analog Current, PNP | - | - | ±0.5% | 580.15PSI (4000kPa) | Sealed Gauge | Threaded | Male - G1/4" (6.35mm) A | 1160.3PSI (8000kPa) | - | - | - | - | - | - | - | - | - | ||
![]() MPM4841A-G-U1-(6P0)-E-1-B-L07-24 Micro Sensor | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C (TA) | Box | - | Active | - | - | - | 8V ~ 30V | - | 4 ~ 20 mA | Connector | - | - | Analog Current, PNP | - | - | ±0.5% | 87.02PSI (600kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) A | 174.05PSI (1200kPa) | - | - | - | - | - | - | - | - | - | ||
![]() SPL17-006 Goertek Microelectronics Inc. | In Stock | - | - | - | 8-LGA Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | I2C | - | - | ±0.015PSI (±0.1kPa) | 0~40kPa | Differential, Gauge | - | - | 11.6PSI (80kPa) | - | - | - | - | - | - | - | - | - | ||
![]() MPM4841A-G-U1-(160)-E-1-B-L07-24 Micro Sensor | In Stock | - | Datasheet | - | Cylinder, Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C (TA) | Box | - | Active | - | - | - | 8V ~ 30V | - | 4 ~ 20 mA | Connector | - | - | Analog Current, PNP | - | - | ±0.5% | 232.06PSI (1600kPa) | Gauge | Threaded | Male - G1/4" (6.35mm) A | 435.11PSI (3000kPa) | - | - | - | - | - | - | - | - | - | ||
![]() MPM280 13 A 0 L 1 Micro Sensor | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Can | - | Active | - | - | - | 10V | - | - | PC Pin | - | - | Analog Voltage | - | - | - | 507.63PSI (3500kPa) | Absolute | No Port | Cell w/Body O-Ring | 761.45PSI (5250kPa) | - | - | - | - | - | Temperature Compensated | - | - | - |