- Series
- Fan Type
- Mfr
- Package
- Product Status
- Voltage Rated
- Static Pressure
- Features
- Size / Dimension
- Air Flow
- Bearing Type
- Width
Attribute column
Manufacturer
Micronel DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Dimensions | Lifetime @ Temp. | Maximum Current | Mfr | Noise Level | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D483P-024KM-4 Micronel | 2192 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() U51DX-024KK-5 Micronel | 2206 |
| - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | -4 ~ 104°F (-20 ~ 40°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 8 Position Rectangular Connector | - | 1.50A | - | - | - | CE | 42200 RPM | Ball | Blower | 16.2 CFM (0.454m³/min) | - | 62.0dB(A) | 12 ~ 24VDC | 20.475 in H2O (5100.0 Pa) | Speed Sensor (Tach), Hall Sensor, Motor Winding | - | 34.50mm | ||
![]() D243P-006KH-4 Micronel | 2417 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 6VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() D483P-012KM-4 Micronel | 2016 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() D343P-012KM-4 Micronel | 2049 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() D344P-012KM-4 Micronel | 2386 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() D241P-006KH-4 Micronel | 2899 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 6VDC | - | - | Round - 24mm Dia | 2 Wire Leads | - | - | - | - | - | - | - | - | Tubeaxial | 4.2 CFM (0.118m³/min) | - | - | - | 1.132 in H2O (282.0 Pa) | PWM Control, IDE Interface | - | 34.00mm | ||
![]() U51DL-024KK-4 Micronel | 2489 |
| - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | 10000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 24VDC | -4 ~ 131°F (-20 ~ 55°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 4 Wire Leads | 43 W | 1.80A | IP40 | - | - | CE | 46000 RPM | - | Blower | 18.0 CFM (0.504m³/min) | - | 66.0dB(A) | 12 ~ 28VDC | 22.482 in H2O (5600.0 Pa) | Speed Sensor (Tach), Speed Control (SP) | - | 49.50mm | ||
![]() U51DL-012KK-4 Micronel | 2875 |
| - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | 15000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 12VDC | -4 ~ 131°F (-20 ~ 55°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 4 Wire Leads | - | 2.70A | - | - | - | CE | 40200 RPM | Ball | Blower | 15.5 CFM (0.434m³/min) | - | 61.0dB(A) | 9 ~ 15VDC | 16.861 in H2O (4200.0 Pa) | Speed Sensor (Tach), Speed Control (SP) | - | 48.50mm | ||
![]() D304P-006KH-4 Micronel | 2092 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 6VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() D244P-006KH-4 Micronel | 2133 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 6VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() U51DX-012KK-5 Micronel | In Stock | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | - | Micronel USA | - | Bulk | Active | 12VDC | -4 ~ 104°F (-20 ~ 40°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 8 Position Rectangular Connector | - | 2.58A | - | - | - | CE | 40676 RPM | Ball | Blower | 15.5 CFM (0.434m³/min) | - | 62.0dB(A) | 8 ~ 12.5VDC | 19.696 in H2O (4906.0 Pa) | Hall Sensor, Motor Winding | - | - | ||
![]() U85HL-024KH-4 Micronel | In Stock | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | 20000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 24VDC | 32 ~ 113°F (0 ~ 45°C) | - | Rectangular/Rounded - 79.1mm L x 76.8mm H | 6 Position Rectangular Connector | 190 W | 7.20A | IP40 | - | - | CE | 37200 RPM | - | Blower | 31.1 CFM (0.871m³/min) | - | 56.0dB(A) | 15 ~ 26.4VDC | 51.789 in H2O (12900.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach), Speed Control (SP), NTC Thermistor | - | 102.00mm | ||
![]() U85MX-024KX-4 Micronel | In Stock | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | 20000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 21VDC | -4 ~ 113°F (-20 ~ 45°C) | - | Rectangular/Rounded - 79.1mm L x 76.8mm H | 6 Position Rectangular Connector | 183 W | 8.50A | IP40 | - | - | CE | 39000 RPM | - | Blower | 30.4 CFM (0.851m³/min) | - | 77.0dB(A) | 15 ~ 24VDC | 49.38 in H2O (12300.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach), Speed Control (SP), NTC Thermistor | - | 77.00mm | ||
![]() F25LM-005XK-9 Micronel | In Stock | - | - | - | - | - | 25 x 25 x 10mm | - | 100mA | - | 15dB | - | - | - | - | - | - | - | - | - | - | 5 V dc | 10mm | - | - | Ball, Sleeve | - | 3.12m³/h | 300mW | - | - | - | - | 25mm | 25mm | ||
![]() D464M-006GA-2 Micronel | In Stock | - | - | - | - | - | 48 x 36mm | - | 40mA | - | 28dB | - | - | - | - | - | - | - | - | - | - | 6 V dc | 36mm | - | - | Sleeve | - | 21.4m³/h | 240mW | - | - | - | - | - | - | ||
![]() D484P-012KM-4 Micronel | 2774 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() U65ML-024KS-5 Micronel | 2714 |
| - | - | Polycarbonate (PC) | Polyetheretherketone (PEEK), Glass Fiber Reinforced | - | 20000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 24VDC | -4 ~ 122°F (-20 ~ 50°C) | - | Rectangular/Rounded - 73.7mm L x 66.4mm H | 3 Position Rectangular Connector | 20 W | 0.900A | IP10 | - | - | CE | 31000 RPM | - | Blower | 8.8 CFM (0.246m³/min) | - | 47.0dB(A) | 12 ~ 26.4VDC | 12.445 in H2O (3100.0 Pa) | Motor Winding | - | 44.60mm | ||
![]() U65HN-024KS-6 Micronel | In Stock | - | - | - | Polycarbonate (PC) | Polyetheretherketone (PEEK), Glass Fiber Reinforced | - | 20000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 24VDC | -4 ~ 122°F (-20 ~ 50°C) | - | Rectangular/Rounded - 73.8mm L x 66.3mm H | 10 Position Rectangular Connector | 90 W | - | IP10 | - | - | CE | 60000 RPM | - | Blower | 15.4 CFM (0.431m³/min) | - | 47.0dB(A) | 12 ~ 26.4VDC | 38.139 in H2O (9500.0 Pa) | Hall Sensor, Motor Winding, NTC Thermistor | - | 66.00mm | ||
![]() D341P-012KM-4 Micronel | 2205 |
| - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 12VDC | - | - | Round - 36mm Dia | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | 2.686 in H2O (669.0 Pa) | PWM Control, IDE Interface | - | - |