- Series
- Fan Type
- Mfr
- Package
- Product Status
- Voltage Rated
- Static Pressure
- Features
- Size / Dimension
- Air Flow
- Bearing Type
- Width
Attribute column
Manufacturer
Micronel DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Dimensions | Lifetime @ Temp. | Maximum Current | Mfr | Noise Level | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Approval Agency | Termination Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D301P-006KH-4 Micronel | 2609 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 6VDC | - | - | Round - 30mm Dia | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | 1.365 in H2O (340.0 Pa) | PWM Control, IDE Interface | - | - | ||
![]() U51D2-024KX-6 Micronel | 593 |
| - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | 10000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 24VDC | -4 ~ 140°F (-20 ~ 60°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 8 Position Rectangular Connector | 80 W | 3.10A | IP40 | - | - | CE | - | 47400 RPM | - | Blower | 20.1 CFM (0.563m³/min) | 70.0dB(A) | 12 ~ 26VDC | 32.117 in H2O (8000.0 Pa) | Hall Sensor, Motor Winding | - | 105.00mm | ||
![]() D603P-024KM-4 Micronel | 2809 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | ||
![]() U65H2-024KX-6 Micronel | In Stock | - | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | - | Micronel USA | - | Bulk | Active | 18VDC | -4 ~ 131°F (-20 ~ 55°C) | - | Rectangular/Rounded - 64.6mm L x 60.3mm H | 8 Position Rectangular Connector | - | 2.27A | - | - | - | CE | - | 33650 RPM | Ball | Blower | 11.7 CFM (0.328m³/min) | 74.0dB(A) | 12 ~ 22VDC | 29.307 in H2O (7300.0 Pa) | Speed Sensor (Tach), Hall Sensor, Motor Winding | - | 97.80mm | ||
![]() U51DL-012KK-5 Micronel | 2980 |
| - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | - | Micronel USA | - | Bulk | Active | 12VDC | -4 ~ 104°F (-20 ~ 40°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 3 Position Rectangular Connector | - | 2.80A | - | - | - | CE | - | 38500 RPM | Ball | Blower | 14.5 CFM (0.406m³/min) | 58.0dB(A) | 8 ~ 12VDC | 20.876 in H2O (5200.0 Pa) | Motor Winding | - | 34.50mm | ||
![]() U64HM-006GK-2 Micronel | In Stock | - | - | - | - | - | - | 64 x 64 x 56.5mm | - | 420mA | - | 55dB(A) | - | - | - | - | U64HM | - | - | - | - | - | 6 V dc | 56.5mm | - | Lead Wire | - | Sleeve | - | 4.9L/s | - | - | 415Pa | - | 64mm | 64mm | ||
![]() K9238H24BPLB2-7 Micronel | In Stock | - | - | Bronze | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | K | Square - 92mm L x 92mm H | 2 Wire Leads | 14.88 W | 0.620A | - | - | - | CE, cURus | - | 6500 RPM | Ball | Tubeaxial | 132.9 CFM (3.72m³/min) | 59.1dB(A) | 15 ~ 27VDC | 0.900 in H2O (224.2 Pa) | Locked Rotor Protection | - | 38.00mm | ||
![]() D341P-024KM-4 Micronel | 2590 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | Round - 36mm Dia | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | 2.686 in H2O (669.0 Pa) | PWM Control, IDE Interface | - | - | ||
![]() D484P-024KM-4 Micronel | 2446 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | ||
![]() D343P-024KM-4 Micronel | 2688 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | ||
![]() D303P-006KH-4 Micronel | 2360 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | ||
![]() D344P-024KM-4 Micronel | 2123 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | ||
![]() D481P-012KM-4 Micronel | 2608 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 12VDC | - | - | Round - 48mm Dia | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | 3.774 in H2O (940.0 Pa) | PWM Control, IDE Interface | - | - | ||
![]() D604P-024KM-4 Micronel | 2508 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | ||
![]() D601P-024KM-4 Micronel | 2037 |
| - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | Round - 60mm Dia | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | 3.332 in H2O (830.0 Pa) | PWM Control, IDE Interface | - | - | ||
![]() D481P-024KM-4 Micronel | In Stock | - | - | - | - | - | - | - | - | - | Micronel USA | - | Bulk | Active | 24VDC | - | - | Round - 48mm Dia | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | 3.774 in H2O (940.0 Pa) | PWM Control, IDE Interface | - | - | ||
![]() U51DL-024KK-5 Micronel | 2993 |
| - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | - | Micronel USA | - | Bulk | Active | 22VDC | -4 ~ 131°F (-20 ~ 55°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 3 Position Rectangular Connector | - | 1.60A | - | - | - | CE | - | 42000 RPM | Ball | Blower | 16.2 CFM (0.454m³/min) | 58.0dB(A) | 12 ~ 22VDC | 16.861 in H2O (4200.0 Pa) | Motor Winding | - | 34.50mm | ||
![]() U65MN-024KS-5 Micronel | 2024 |
| - | - | - | Polycarbonate (PC) | Polyetheretherketone (PEEK), Glass Fiber Reinforced | - | 20000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 24VDC | -4 ~ 122°F (-20 ~ 50°C) | - | Rectangular/Rounded - 73.7mm L x 66.4mm H | 10 Position Rectangular Connector | 45 W | 2.00A | IP10 | - | - | CE | - | 42000 RPM | - | Blower | 12.0 CFM (0.336m³/min) | 47.0dB(A) | 12 ~ 26.4VDC | 21.679 in H2O (5400.0 Pa) | Hall Sensor, Motor Winding, NTC Thermistor | - | 44.60mm | ||
![]() U85MX-024KX-5 Micronel | In Stock | - | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | 20000 Hrs @ 25°C | - | Micronel USA | - | Bulk | Active | 21VDC | -4 ~ 113°F (-20 ~ 45°C) | - | Rectangular/Rounded - 79.1mm L x 76.8mm H | 8 Position Rectangular Connector | 183 W | 8.50A | IP40 | - | - | CE | - | 39000 RPM | - | Blower | 30.4 CFM (0.851m³/min) | 77.0dB(A) | 15 ~ 24VDC | 49.38 in H2O (12300.0 Pa) | Hall Sensor, Motor Winding | - | 55.40mm | ||
![]() U100UL-024KA-4 Micronel | 860 |
| - | - | - | Aluminum | Polyamide (PA6), Nylon 6 | - | 20000 Hrs @ 25°C | - | Micronel USA | - | Box | Active | 24VDC | -4 ~ 113°F (-20 ~ 45°C) | - | Rectangular - 107mm L x 106mm H | 6 Position Circular Connector | 161 W | 10.00A | IP67 - Dust Tight, Waterproof | - | - | CE, cURus | - | 43000 RPM | - | Blower | 30.5 CFM (0.854m³/min) | 55.0dB(A) | 13.5 ~ 26.4VDC | 45.767 in H2O (11400.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach), Speed Control (SP) | - | 117.00mm |