- Barrier Type
- Body Color
- Bottom Termination
- Color
- Current Rating
- Features
- Material - Insulation
- Material Flammability Rating
- Mounting Type
- Number of Circuits
- Number of Rows
- Number of Wire Entries
Attribute column
Manufacturer
Micron Technology Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Color | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Body Color | Features | Product Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5220-0000-02 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8350-6506-0500 Micron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | Removable Drive | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | 146.2 mm | - | ||
![]() 2400-001-14 Micron Technology | In Stock | - | - | Chassis, Panel; Through Hole | Polyamide (PA), Nylon | Steel | 300V | 105°C | Bulk | #6, Buchanan | Active | - | Black | 1 | 0.375 (9.53mm) | 25A | 18-22 AWG | 17 | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws | Zinc, Clear Chromate | 17 | - | -- | - | UL94 V-0 |